EN
  • EN
  • DE

ISPLSI2032E-180LT44

Part No ISPLSI2032E-180LT44
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description In-System Programmable SuperFAST High Density PLD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Lattice Semiconductor Corporation
Win Source Part Number 1190791-ISPLSI2032E-180LT44
Manufacturer Homepage www.latticesemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISPLSI2032E-180LT44 CAD Model

Description

The ISPLSI2032E-180LT44 is a Complex Programmable Logic Device (CPLD) from Lattice Semiconductor Corporation. It is part of the ispLSI 2000E family and is designed for applications requiring programmable logic functions, in-system programmability, and moderate performance. This CPLD is suitable for implementing custom logic circuits and glue logic in a variety of electronic systems.

Applications:

  • Glue Logic: Used to interface different components in a system, providing custom logic for communication and control.
  • Address Decoding: Employed in memory systems for address decoding and memory mapping.
  • Peripheral Control: Integrated into systems for controlling peripherals such as displays, sensors, and actuators.
  • State Machines: Used to implement state machines for sequential logic control.
  • Interface Logic: Employed in communication systems for implementing custom interface logic.

Features:

  • In-System Programmability (ISP): Allows the device to be programmed and reprogrammed while in the system, providing design flexibility.
  • Moderate Density: Offers a reasonable number of logic gates and registers for implementing moderately complex designs.
  • Moderate Speed: Provides sufficient speed for a range of applications.
  • Low Power Consumption: Designed for efficient power usage.
  • Flexible I/O: Supports a variety of input and output configurations.

Benefits:

  • Design Flexibility: Enables the implementation of custom logic functions tailored to specific application needs.
  • Reduced Board Space: Integrates multiple logic components into a single device, reducing overall system size.
  • Faster Time-to-Market: Simplifies the design process and enables quicker prototyping.
  • Cost-Effective Solution: Provides a cost-effective solution for implementing custom logic.
  • Simplified Design Process: Offers a simplified design process compared to discrete logic implementations.

Additional Details:

The ISPLSI2032E-180LT44 is a non-volatile CPLD, meaning it retains its programmed configuration even when power is removed. The '180' in the part number likely refers to the propagation delay, indicating a 18.0 ns delay (although this is slower than other devices in this list). The 'LT44' designates the package type, which could be a TQFP (Thin Quad Flat Pack) with 44 pins, but this needs to be verified in the datasheet. It's crucial to consult the device datasheet for specific operating voltage, temperature range, detailed timing characteristics, and pinout information to ensure proper usage and integration.

You May Also Be Interested in

Intel
IC CPLD 192MC 7.5NS 100MBGA
Need more? Email Us
Amd
IC CPLD 512MC 7NS 208QFP
Need more? Email Us
Amd
EE PLD, 10NS, 64-CELL PQCC44
Need more? Email Us
Intel
IC CPLD 128MC 7.5NS 160QFP
Need more? Email Us
Intel
IC CPLD 128MC 15NS 100QFP
Lowest to $29.4375
Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 144TQFP
Lowest to $16.0875
Intel
IC CPLD 128MC 10NS 100FBGA
Lowest to $4.8914
Renesas Electronics America
IC CPLD 1MC 20TSSOP
Lowest to $6.0729
Amd
IC CPLD 108MC 20NS 160QFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9436 $65.6616
13+ $8.9790 $116.7270
20+ $8.6983 $173.9660
28+ $8.4176 $235.6928
36+ $8.1381 $292.9716
48+ $7.2961 $350.2128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess