EN
  • EN
  • DE

ISPLSI5384VA-100LBN272

Part No ISPLSI5384VA-100LBN272
Manufacturer Lattice Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826310-ISPLSI5384VA-100LBN272
Ultra Librarian 3D Model Ultra Librarian ISPLSI5384VA-100LBN272 CAD Model

Description

The Lattice Semiconductor ISPLSI5384VA-100LBN272 is a high-density programmable logic device, specifically an In-System Programmable Large Scale Integration (ispLSI) device. These devices are designed for implementing complex digital logic functions in a wide range of applications. Lattice Semiconductor is a well-known manufacturer of programmable logic solutions, focusing on low-power and high-performance devices.

Applications

  • Complex Logic Functions: Implementing custom digital logic for control, data processing, and signal processing applications.
  • System-Level Integration: Integrating multiple logic functions into a single device, reducing component count and system cost.
  • Communication Interfaces: Implementing custom communication interfaces for various protocols and standards.
  • Industrial Control Systems: Providing programmable logic for controlling industrial machinery and equipment.

Features

  • High Density: Offers a large number of logic gates and flip-flops for complex designs.
  • In-System Programmability (ISP): Allows for easy reprogramming and design changes without removing the device.
  • High Performance: Provides fast propagation delays for high-speed applications.
  • Low Power Consumption: Operates at low power levels, making it suitable for battery-powered devices.
  • LBN272 Package: Features a 272-pin LBN package for high I/O count applications.

Benefits

  • Design Flexibility: Enables the implementation of complex custom logic functions.
  • Reduced System Cost: Integrates multiple logic functions into a single device, reducing component count.
  • Faster Time-to-Market: Allows for rapid prototyping and design iterations.
  • Improved Performance: Provides high-speed operation for demanding applications.

Additional Details

The ISPLSI5384VA-100LBN272 is characterized by its high density and in-system programmability. The “100” likely refers to a propagation delay spec. The LBN272 package indicates a high number of I/O pins, supporting complex interconnection requirements. Detailed specifications, including the number of logic gates, flip-flops, I/O pins, and timing characteristics, are available in the Lattice Semiconductor datasheet for this product.

You May Also Be Interested in

443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Advantech Corp
SWITCH SL set USA
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess