EN
  • EN
  • DE

ISPLSI5384VE-100BN272-80I

Part No ISPLSI5384VE-100BN272-80I
Manufacturer Lattice Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826311-ISPLSI5384VE-100BN272-80I
Ultra Librarian 3D Model Ultra Librarian ISPLSI5384VE-100BN272-80I CAD Model

Description

The ISPLSI5384VE-100BN272-80I is an In-System Programmable Logic Device (ISPLD) manufactured by Lattice Semiconductor. It is a high-performance, versatile device used for implementing custom digital logic circuits. The device offers in-system programmability, allowing designers to modify the logic configuration without removing the device from the circuit board.

Applications

  • Industrial Control Systems: Used for implementing custom control logic in industrial automation equipment.
  • Telecommunications Equipment: Employed in telecommunications systems for signal processing and control functions.
  • Networking Devices: Utilized in routers, switches, and other networking equipment for custom logic implementation.
  • Medical Devices: Integrated into medical devices for control and monitoring functions.
  • Aerospace and Defense Systems: Used in aerospace and defense applications for custom logic and control.

Features

  • In-System Programmability: Allows for easy modification of the logic configuration without removing the device.
  • High-Performance: Offers high-speed operation, suitable for demanding applications.
  • Versatile Architecture: Flexible architecture allows for implementing a wide range of digital logic circuits.
  • Low Power Consumption: Designed for low power consumption, suitable for battery-powered devices.
  • Extensive I/O Support: Provides a large number of input/output pins for interfacing with external devices.

Benefits

  • Reduced Development Time: In-system programmability allows for rapid prototyping and debugging.
  • Increased Design Flexibility: Versatile architecture enables implementation of custom logic circuits.
  • Improved System Performance: High-speed operation enhances overall system performance.
  • Lower Power Consumption: Low power consumption extends battery life in portable devices.
  • Simplified System Design: Extensive I/O support simplifies interfacing with external devices.

Additional Details

The ISPLSI5384VE-100BN272-80I operates at a speed of 100 MHz (indicated by -100 in the part number). The 80I likely refers to the temperature range which is typically industrial (-40°C to +85°C). The device likely comes in a BGA (Ball Grid Array) package with 272 pins (BN272). It supports JEDEC programming. Lattice Semiconductor's ISPLD devices are known for their reliability and performance.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess