EN
  • EN
  • DE

ISPLSI5512VE155LF388125I

Part No ISPLSI5512VE155LF388125I
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1066068-ISPLSI5512VE155LF388125I
Categories OEM Parts(F-I)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISPLSI5512VE155LF388125I CAD Model

Description

The ISPLSI5512VE155LF388125I is a complex programmable logic device (CPLD) manufactured by Lattice Semiconductor Corporation. This device belongs to the ispLSI 5000VE family, known for its high performance and versatile architecture suitable for a wide range of digital logic applications. It provides a flexible and efficient solution for implementing custom logic functions.

Applications

  • High-speed data processing: Used in applications requiring fast data manipulation and routing.
  • Industrial control systems: Implemented in control systems for managing various industrial processes.
  • Networking equipment: Employed in networking devices for packet processing and routing.
  • Telecommunications: Utilized in telecommunication systems for signal processing and control.
  • Aerospace and defense systems: Integrated into aerospace and defense applications requiring high reliability and performance.
  • Medical equipment: Used in medical devices for control and data acquisition.

Features

  • High-density programmable logic: Offers a large number of logic gates for complex designs.
  • In-system programmability (ISP): Allows for easy programming and reprogramming of the device after it has been mounted on a circuit board.
  • High-speed performance: Delivers fast switching speeds for demanding applications.
  • Low power consumption: Minimizes power consumption, making it suitable for battery-powered devices.
  • Flexible I/O options: Provides a variety of input/output options for interfacing with different devices.
  • Advanced packaging: Packaged in a LF388 package which allows for efficient heat dissipation and reduced board space.

Benefits

  • Increased design flexibility: Enables designers to implement custom logic functions tailored to their specific needs.
  • Reduced development time: Simplifies the design process with in-system programmability and reusable IP cores.
  • Improved system performance: Enhances system performance with high-speed logic and optimized architecture.
  • Lower system cost: Reduces overall system cost by integrating multiple functions into a single device.
  • Enhanced reliability: Provides robust and reliable operation in harsh environments.

Additional Details

The ISPLSI5512VE155LF388125I operates with a supply voltage of 3.3V. It supports various I/O standards and has a wide operating temperature range, making it suitable for industrial applications. The device is supported by Lattice's design software, which provides a comprehensive suite of tools for design entry, simulation, and programming. It utilizes non-volatile memory cells for configuration, which means the programmed configuration is retained even when power is removed.

You May Also Be Interested in

TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Hewlett Packard
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess