EN
  • EN
  • DE

LC4032ZC-75M56

Part No LC4032ZC-75M56
Manufacturer Lattice Semiconductor Corporation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06
Reference case BGA
Manufacturer Lattice Semiconductor Corporation
Manufacturer Homepage www.latticesemi.com
Win Source Part Number 746704-LC4032ZC-75M56
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC4032ZC-75M56 CAD Model

Description

The LC4032ZC-75M56 is a member of the ispMACH 4000Z family of Complex Programmable Logic Devices (CPLDs) from Lattice Semiconductor. These CPLDs are designed for high-performance, low-power applications. They offer a flexible and cost-effective solution for implementing a variety of logic functions.

Applications:

  • Address Decoding
  • Glue Logic
  • I/O Expansion
  • State Machines
  • Power Management

Features:

  • Logic Blocks: 32 macrocells
  • Propagation Delay: 7.5 ns propagation delay
  • Operating Frequency: Up to 200 MHz
  • I/O Pins: 40 available I/O pins
  • Supply Voltage: 3.3V core voltage
  • Package: 56-pin MiniQFN package
  • User Programmable: In-system programmable

Benefits:

  • High Performance: Provides fast logic implementation with low propagation delays.
  • Low Power Consumption: Optimized for low-power applications.
  • Flexibility: Can be easily reconfigured to implement different logic functions.
  • Compact Size: The MiniQFN package saves board space.
  • Easy to Use: In-system programmability simplifies design and debugging.

Additional Details:

The LC4032ZC-75M56 CPLD operates with a 3.3V core voltage and features a maximum operating frequency of up to 200 MHz. The 56-pin MiniQFN package offers a compact footprint, making it suitable for space-constrained applications. The device supports in-system programming (ISP), allowing for easy design updates and debugging without removing the device from the board. Each macrocell consists of a programmable AND array followed by a fixed OR gate, providing a flexible architecture for implementing complex logic functions. Lattice Semiconductor provides comprehensive design tools and software support for the ispMACH 4000Z family, including schematic capture, VHDL/Verilog synthesis, and place-and-route tools. The device offers a wide range of I/O standards to interface with various external components. Power-down mode is supported to further reduce power consumption when the device is not actively processing data. Its combination of high performance, low power, and small size makes it a good choice for a variety of applications.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess