The LC4064V75TN is a versatile Complex Programmable Logic Device (CPLD) from Lattice Semiconductor Corporation, belonging to the ispMACH 4000V family. This CPLD offers a combination of high performance, low power consumption, and cost-effectiveness, making it suitable for a wide range of applications.
Applications
- Address decoding in embedded systems
- Glue logic in digital circuits
- I/O expansion in microcontrollers
- State machine implementation
- Small PLDs replacements
Features
- 64 Macrocells: Provides sufficient logic capacity for moderately complex designs.
- 75 MHz Maximum Operating Frequency: Enables high-speed operation.
- 3.3V Power Supply: Compatible with modern low-voltage systems.
- JEDEC Programming: Standard programming interface for easy configuration.
- Thin Small Outline Package (TSOP): Space-efficient packaging for compact designs.
- Low Power Consumption: Minimizes heat dissipation and extends battery life in portable applications.
Benefits
- High Performance: Fast operating frequency ensures efficient system operation.
- Design Flexibility: Programmability allows for easy modification and customization.
- Reduced Board Space: Compact TSOP package saves valuable board space.
- Cost-Effective: Provides a cost-efficient solution for logic integration.
- Easy Prototyping: JEDEC programming allows for quick and easy design iteration.
- Low Power Consumption: Suitable for battery-powered and energy-efficient applications.
Additional Details
The LC4064V75TN is often used as a bridge between different parts of a digital system. It can be programmed using standard JEDEC files and programmers. Its predictable timing and stable performance make it a reliable choice for many applications. The device also features built-in input pull-up resistors and output slew rate control for improved signal integrity. It's a popular choice for implementing custom logic functions in a variety of electronic devices.