EN
  • EN
  • DE

LC4128V-5TN144I

Part No LC4128V-5TN144I
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description 3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 5NS 144TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Lattice Semiconductor Corporation
Packaging Tray
Programmable Type In System Programmable
Delay Time tpd(1) Max 5.0ns
Voltage Supply - Internal 3V ~ 3.6V
Number of Logic Elements/Blocks 8
Number of Macrocells 128
The number of I/O 96
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-TQFP (20x20)
Family Part Number LC4128
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1195392-LC4128V-5TN144I
Manufacturer Homepage www.latticesemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC4128V-5TN144I CAD Model

Description

The Lattice Semiconductor LC4128V-5TN144I is a high-performance, low-power Complex Programmable Logic Device (CPLD) belonging to the ispMACH 4000V family. It offers a flexible and cost-effective solution for a wide range of digital logic applications. With its advanced architecture and in-system programmability, the LC4128V-5TN144I enables designers to implement complex logic functions and quickly adapt to changing requirements.

Applications

  • Address Decoding
  • Glue Logic
  • State Machines
  • Motor Control
  • Interface Bridging

Features

  • 128 Macrocells: Provides ample logic resources for implementing complex digital circuits.
  • Global Routing Pool (GRP): Enables efficient routing of signals throughout the device.
  • In-System Programmability (ISP): Allows for easy programming and reprogramming of the device while it is installed in the system.
  • Low Power Consumption: Minimizes power usage for energy-efficient operation.
  • Fast Propagation Delays: Ensures high-speed performance in demanding applications.
  • Flexible I/O: Supports a wide range of I/O standards and voltage levels.
  • 144-Pin TQFP Package: Provides a compact and easy-to-use package for surface mount assembly.

Benefits

  • Design Flexibility: CPLD architecture allows for easy implementation of custom logic functions.
  • Reduced Time-to-Market: In-system programmability enables quick design iterations and faster product development.
  • Lower System Cost: Integration of multiple logic functions into a single device reduces component count and PCB size.
  • Improved Performance: Fast propagation delays ensure high-speed operation and optimal system performance.
  • Energy Efficiency: Low power consumption minimizes power dissipation and extends battery life.

Additional Details

The LC4128V-5TN144I operates with a 3.3V power supply and supports a variety of I/O standards, including LVTTL, LVCMOS, and PCI. It features a global routing pool that ensures efficient signal routing and minimizes propagation delays. The device can be programmed and reprogrammed using standard JTAG programming tools. The 144-pin TQFP package provides a compact footprint for surface mount assembly. The CPLD is designed to operate over an industrial temperature range. The '5' in the part number indicates a propagation delay of 5ns.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20DIP
Lowest to $10.2529
Intel
IC CPLD 440MC 5.4NS 144TQFP
Lowest to $113.0500
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 7.5NS 100TQFP
Lowest to $26.1134
Intel
MAX V Device Handbook | IC CPLD 64MC 7.5NS 64EQFP
Lowest to $3.5640
Lattice Semiconductor Corporation
IC CPLD 64MC 4.7NS 48TQFP
Lowest to $9.5461
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $12.8699
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20PLCC
Lowest to $6.2562
Lattice Semiconductor Corporation
High-Speed Asynchronous E2CMOS PLD Generic Array Logic™ | IC CPLD 10MC 10NS 24DIP
Lowest to $10.3462
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 8MC 5NS 20PLCC
Lowest to $4.4756

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess