EN
  • EN
  • DE
  • IT

LC4128ZC-75MN132I

Part No LC4128ZC-75MN132I
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description 3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 7.5NS 132CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Lattice Semiconductor Corporation
Packaging Tray
Programmable Type In System Programmable
Delay Time tpd(1) Max 7.5ns
Voltage Supply - Internal 1.7V ~ 1.9V
Number of Logic Elements/Blocks 8
Number of Macrocells 128
The number of I/O 96
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 132-LFBGA, CSPBGA
Supplier Device Package 132-CSBGA (8x8)
Family Part Number LC4128
Manufacturer Pack Quantity 360
MSL Level 3 (168 Hours)
Win Source Part Number 1195396-LC4128ZC-75MN132I
Manufacturer Homepage www.latticesemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC4128ZC-75MN132I CAD Model

Description

The Lattice Semiconductor Corporation LC4128ZC-75MN132I is an integrated circuit with a total RAM of 128 bits and 8 logic elements/blocks.

  • RAM: 128 bits
  • Logic Elements/Blocks: 8
  • Mounting Style: SMD
  • Temperature Range: -40°C to 105°C
  • Supply Voltage: 1.7V to 1.9V
  • I/Os: 96
  • Manufacturer Package: 132-LFBGA, CSPBGA
  • MSL Level: 3 (168 hours)

You May Also Be Interested in

Amd
IC CPLD 512MC 7.1NS 208QFP
Lowest to $985.2632
Intel
IC CPLD 128MC 6NS 100TQFP
Need more? Email Us
Intel
IC CPLD 128MC 7.5NS 256FBGA
Lowest to $7.3050
Intel
IC CPLD 192MC 7.5NS 100TQFP
Need more? Email Us
Intel
IC CPLD 128MC 5NS 256FBGA
Need more? Email Us
Amd
EE PLD, 10NS, 64-CELL PQCC44
Need more? Email Us
Intel
IC CPLD 440MC 8.7NS 100FBGA
Need more? Email Us
Intel
IC CPLD 128MC 15NS 100QFP
Lowest to $32.9700
Renesas Electronics America
IC CPLD 19MC 20TSSOP
Lowest to $3.0300

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.5524 $105.1048
4+ $43.1200 $172.4800
5+ $41.7724 $208.8620
7+ $40.4251 $282.9757
9+ $39.0775 $351.6975
12+ $35.0351 $420.4212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 156 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess