EN
  • EN
  • DE

LC4256C-5F256B

Part No LC4256C-5F256B
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827278-LC4256C-5F256B
Ultra Librarian 3D Model Ultra Librarian LC4256C-5F256B CAD Model

Description

The LC4256C-5F256B is a high-performance, low-power Complex Programmable Logic Device (CPLD) from Lattice Semiconductor Corporation. This CPLD is designed for a wide range of applications, providing designers with a flexible and efficient solution for implementing complex digital logic circuits.

Applications

  • Industrial Control Systems: Used for implementing custom control logic and interface circuitry.
  • Data Communications: Employed in communication devices for data processing and protocol handling.
  • Networking Equipment: Utilized in routers, switches, and other network devices for logic functions.
  • Medical Devices: Used in various medical equipment for control and data processing.
  • Automotive Systems: Integrated into automotive electronics for control and monitoring functions.

Features

  • High Performance: Offers a high-speed operation suitable for demanding applications.
  • Low Power Consumption: Designed for energy-efficient operation, reducing overall system power requirements.
  • Flexible Architecture: Provides a versatile architecture that allows for complex logic implementations.
  • In-System Programmability (ISP): Supports in-system programming, enabling easy updates and modifications without removing the device.
  • 256 Macrocells: Consists of 256 macrocells, providing ample logic resources for complex designs.
  • Advanced Packaging: Available in a 256-ball Fine-Pitch Ball Grid Array (FBGA) package, offering excellent thermal performance and space efficiency.
  • Global Routing Resources: Features extensive global routing resources for efficient signal distribution.

Benefits

  • Increased System Performance: High-speed operation improves overall system performance.
  • Reduced Power Consumption: Low-power design contributes to energy savings and extends battery life in portable applications.
  • Design Flexibility: Flexible architecture allows for the implementation of complex and custom logic functions.
  • Simplified Design Process: ISP capability simplifies the design process and enables easy updates.
  • Enhanced Reliability: Robust design and packaging ensure reliable operation in various environments.
  • Reduced Board Space: Compact FBGA package reduces board space requirements.

Additional Details

The LC4256C-5F256B CPLD operates within a specified voltage range and temperature range, ensuring compatibility with a variety of systems. Its advanced architecture includes features such as programmable interconnect arrays and configurable I/O cells, providing designers with a high degree of flexibility. This CPLD is typically programmed using industry-standard software tools, such as Lattice's own development environment. The 256 macrocells can be configured to implement a wide range of logic functions including combinational and sequential logic. The device supports various I/O standards, allowing for seamless integration with other system components. Detailed timing characteristics, including propagation delays and setup times, are available in the device datasheet.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 64CSBGA
Lowest to $11.8868
Intel
IC CPLD 128MC 15NS 100QFP
Lowest to $29.4375
Infineon Technologies
IC CPLD 192MC 12NS 160TQFP
Need more? Email Us
Intel
IC CPLD 980MC 6.2NS 256MBGA
Need more? Email Us
Microchip Technology
IC CPLD 64MC 25NS 44PLCC
Lowest to $14.8958
Amd
IC CPLD 72MC 7.5NS 44PLCC
Need more? Email Us
Renesas Electronics America
IC CPLD 19MC 20STQFN
Lowest to $2.1414
Renesas Electronics America
IC CPLD 19MC 20TSSOP
Lowest to $2.3250
Intel
IC CPLD 980MC 6.2NS 144TQFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess