EN
  • EN
  • DE
  • IT

LC4256V-75FTN256AC

Part No LC4256V-75FTN256AC
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 256MC 7.5NS 256FTBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Manufacturer Lattice Semiconductor Corporation
Series ispMACH® 4000V
Package Tray
Number of I/O 128
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting Surface Mount
Package 256-LBGA
Case / Package 256-FTBGA (17x17)
Family Name LC4256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 220-1702, LC4256V-75FTN256AC-ND, LC4256V75FTN256AC
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922741-LC4256V-75FTN256AC
Ultra Librarian 3D Model Ultra Librarian LC4256V-75FTN256AC CAD Model

Description

The Lattice Semiconductor Corporation ispMACH™ 4000V series Field Programmable Gate Array (FPGA) IC is a versatile component that offers 128 I/Os for flexible design options.

  • Model: The LC4256V-75FTN256AC model comes in a tray package and is part of the LC4256 family.
  • Category: This IC is categorized under Integrated Circuits (ICs)
  • ECCN: and has an ECCN of EAR99.
  • Supply and Demand: The supply and demand status is balanced
  • Units per package: and there are 90 units per package.
  • MSL Level: The MSL level is 3 (168 Hours)
  • Estimated Production Lead Time: and the estimated production lead time is 39 weeks.
  • REACH Status: This IC is REACH unaffected
  • HTSUS: and has an HTSUS of 8542.39.0001.

You May Also Be Interested in

Intel
IC CPLD 128MC 10NS 100FBGA
Lowest to $5.4784
Intel
IC CPLD 128MC 7.5NS 256FBGA
Lowest to $7.3050
Intel
IC CPLD 256MC 10NS 144TQFP
Need more? Email Us
Intel
IC CPLD 128MC 6NS 100TQFP
Need more? Email Us
Intel
IC CPLD 192MC 7.5NS 100FBGA
Need more? Email Us
Intel
IC CPLD 128MC 7.5NS 160QFP
Need more? Email Us
Intel
IC CPLD 128MC 15NS 100QFP
Lowest to $32.9700
Lattice Semiconductor Corporation
EE PLD, 10NS, 96-CELL PQFP128
Need more? Email Us
Intel
IC CPLD 64MC 4.5NS 44TQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess