EN
  • EN
  • DE
  • IT

LC5256MC-4FN256C

Part No LC5256MC-4FN256C
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 256MC 4NS 256FPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Lattice Semiconductor Corporation
Series ispXPLD® 5000
Package Bulk
Product Status Active
Programmable Not Verified
Programmable Type In System Programmable
Delay Time tpd(1) Max 4 ns
Voltage Supply - Internal 1.65V ~ 1.95V
Number of Logic Elements/Blocks 8
Number of Macrocells 256
Number of I/O 141
Temperature Range - Operating 0°C ~ 90°C (TJ)
Mounting Type Surface Mount
Package / Case 256-BGA
Supplier Device Package 256-FPBGA (17x17)
Standard Package 3 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 612790-LC5256MC-4FN256C
Ultra Librarian 3D Model Ultra Librarian LC5256MC-4FN256C CAD Model

Description

The LC5256MC-4FN256C is a complex programmable logic device (CPLD) from the ispXPLD® 5000 series.

  • Series: ispXPLD® 5000
  • I/O Pins: 141
  • Package: 256-BGA
  • Operating Voltage: 1.65V to 1.95V
  • Logic Elements/Blocks: 8
  • Macrocells: 256
  • Manufacturer: Lattice Semiconductor Corporation

You May Also Be Interested in

Microchip Technology
IC CPLD 10MC 15NS 24DIP
Need more? Email Us
Intel
IC CPLD 32MC 7.5NS 64EQFP
Lowest to $7.5833
Broadcom Limited
9M TERNARY IP-COPROCESSOR
Lowest to $706.2688
Amd
EE PLD, 20NS, 64-CELL PQCC84
Lowest to $1.9404
Microchip Technology
IC CPLD 10MC 15NS 24DIP
Need more? Email Us
Broadcom Limited
784 FCBGA+HS 29X29MM
Lowest to $111.8201
Microchip Technology
IC CPLD 64MC 10NS 44TQFP
Lowest to $52.5525
Microchip Technology
IC CPLD 64MC 10NS 100TQFP
Need more? Email Us
Microchip Technology
IC CPLD 32MC 20NS 44TQFP
Lowest to $5.5621

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.6775 $71.3550
5+ $29.2742 $146.3710
7+ $28.3583 $198.5081
10+ $27.4437 $274.4370
13+ $26.5291 $344.8783
17+ $23.7854 $404.3518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess