EN
  • EN
  • DE
  • IT

LC5512MV-75F256I

Part No LC5512MV-75F256I
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 512MC 7.5NS 256FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Lattice Semiconductor Corporation
Series ispXPLD® 5000MV
Package Tray
Part Status Obsolete
Number of I/O 193
Operating Temperature Range -40°C ~ 105°C (TJ)
Mounting Surface Mount
Package 256-BGA
Case / Package 256-FPBGA (17x17)
Family Name LC5512
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LC5512MV-75F256I-ND, 2832-LC5512MV-75F256I
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922754-LC5512MV-75F256I
Ultra Librarian 3D Model Ultra Librarian LC5512MV-75F256I CAD Model

Description

The LC5512MV-75F256I is an obsolete ispXPLD 5000MV series programmable logic device manufactured by Lattice Semiconductor Corporation.

  • Product: LC5512MV-75F256I
  • Series: ispXPLD 5000MV
  • Manufacturer: Lattice Semiconductor Corporation
  • Status: Obsolete

You May Also Be Interested in

Microchip Technology
IC CPLD 10MC 10NS 28PLCC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 5NS 44TQFP
Lowest to $3.6376
Microchip Technology
IC CPLD 64MC 7.5NS 100TQFP
Lowest to $61.7707
Broadcom Limited
9M TERNARY IP-COPROCESSOR
Lowest to $706.2688
Microchip Technology
IC CPLD 10MC 7.5NS 24SOIC
Need more? Email Us
Amd
EE PLD, 20NS, 64-CELL PQCC84
Lowest to $1.9404
Microchip Technology
IC CPLD 10MC 15NS 24DIP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 64MC 15NS 84PLCC
Lowest to $12.1249
Microchip Technology
IC CPLD 128MC 15NS 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess