The LCMX01200C-3FT256 is a Field-Programmable Gate Array (FPGA) from Lattice Semiconductor Corporation, belonging to the MachXO family. These FPGAs are known for their low power consumption, instant-on performance, and small footprint, making them ideal for a wide range of applications, especially in portable and power-sensitive devices.
Applications
- Mobile Devices
- Consumer Electronics
- Industrial Control Systems
- Medical Devices
- Communication Equipment
Features
- Low Power Consumption: Designed for low power operation, making it suitable for battery-powered and energy-efficient applications.
- Instant-on Performance: Fast power-up and configuration times ensure immediate operation upon power application.
- 1200 LUTs: Provides 1200 Look-Up Tables (LUTs) for implementing a variety of logic functions.
- 256 I/Os: Offers 256 input/output pins for flexible connectivity and interfacing with external devices.
- Embedded Memory: Includes embedded memory blocks for data storage and processing.
Benefits
- Extended Battery Life: Low power consumption extends battery life in portable devices.
- Fast System Response: Instant-on performance ensures quick system response times.
- Flexible Design: Programmable logic allows for flexible design changes and customization.
- Reduced Board Space: Small footprint enables compact and space-efficient designs.
- Cost-Effective Solution: Provides a cost-effective solution for implementing custom logic functions.
The LCMX01200C-3FT256 is typically programmed using industry-standard FPGA design tools. It supports various programming interfaces and is available in a variety of package options to suit different application requirements. The device is also RoHS compliant, ensuring it meets environmental regulations.
In summary, the LCMX01200C-3FT256 from Lattice Semiconductor Corporation is a versatile and efficient FPGA designed for low-power applications. Its combination of low power consumption, instant-on performance, and flexible programmability makes it an excellent choice for a wide range of consumer, industrial, and communication devices.