The LCMX02-256HC-6SG48C is a Field Programmable Gate Array (FPGA) from Lattice Semiconductor's MachXO2 family. This device is designed for low-power operation and instant-on performance, making it suitable for a wide range of applications. The 'SG48C' designation refers to its packaging, which is a 48-pin QFP (Quad Flat Package).
Applications
- Consumer electronics (e.g., smartphones, tablets)
- Industrial control and automation
- Medical devices
- White goods
- Portable instrumentation
Features
- 256 Look-Up Tables (LUTs) for implementing logic functions.
- 16 Kbits of Embedded Block RAM for data storage.
- sysMEM Embedded Memory for flexible memory architectures.
- sysIO High-Performance I/O interface for connecting to external devices.
- On-chip oscillator, eliminating the need for external clock sources in some applications.
- Instant-on operation for fast system startup.
- Low power consumption for extended battery life.
- IEEE 1149.1 Boundary Scan Support for testing and debugging.
Benefits
- Flexibility: The FPGA can be reconfigured to implement different logic functions, allowing for design changes and upgrades without hardware modifications.
- Low Power Consumption: Ideal for battery-powered and energy-sensitive applications.
- Cost-Effective: Provides a cost-optimized solution for implementing moderate complexity logic functions.
- Fast Time-to-Market: Enables rapid prototyping and development due to the reconfigurable nature of the FPGA.
- Integration: Combines multiple logic functions into a single chip, reducing board space and component count.
Technical Specifications
The LCMX02-256HC-6SG48C operates from a 1.2V power supply and supports a wide range of I/O standards. It is available in a 48-pin QFP package. Refer to the Lattice Semiconductor MachXO2 datasheet for more detailed specifications, including operating temperature ranges and timing characteristics.