EN
  • EN
  • DE

LCMX02280C-4FTN256C-3I

Part No LCMX02280C-4FTN256C-3I
Manufacturer Lattice Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827335-LCMX02280C-4FTN256C-3I
Ultra Librarian 3D Model Ultra Librarian LCMX02280C-4FTN256C-3I CAD Model

Description

The LCMX02280C-4FTN256C-3I is a Field-Programmable Gate Array (FPGA) from Lattice Semiconductor Corporation, belonging to the MachXO2 family. It offers a combination of low power consumption, small size, and programmability, making it well-suited for a variety of applications where flexibility and efficiency are key.

Applications:

  • Mobile Devices: Used for implementing custom logic functions, interface bridging, and power management.
  • Industrial Automation: Employed in motor control, sensor interfaces, and programmable logic controllers (PLCs).
  • Communications Equipment: Found in networking devices, wireless communication modules, and signal processing applications.
  • Medical Devices: Used in portable medical devices, diagnostic equipment, and patient monitoring systems.
  • Automotive Systems: Implemented in automotive infotainment systems, control modules, and driver assistance systems (ADAS).

Features:

  • Logic Cells: Contains 2280 logic cells for implementing custom digital circuits.
  • Embedded Memory: Includes embedded SRAM for data storage and processing.
  • I/O Pins: Provides 256 I/O pins for connecting to external devices and interfaces.
  • Low Power Consumption: Designed for energy-efficient operation, enabling its use in battery-powered and portable devices.
  • Flexible I/O Standards: Supports a wide range of I/O standards, including LVCMOS, LVTTL, and differential signaling.

Benefits:

  • Design Flexibility: Allows designers to implement custom logic, tailoring the device to specific application needs.
  • Rapid Prototyping: Enables quick design iterations and faster time-to-market.
  • Low Power Operation: Reduces energy consumption and extends battery life in portable devices.
  • Integration: Integrates logic, memory, and I/O interfaces on a single chip, reducing system complexity.

Additional Details:

The LCMX02280C-4FTN256C-3I operates at a voltage of 1.2V (core) and supports various I/O voltages. It is packaged in a Fine-pitch Thin Quad Flatpack (FTQFP) package. The "-3I" suffix indicates an industrial temperature range (-40°C to +85°C). Development and programming are typically done using Lattice Diamond software. The device also supports features like on-chip oscillator and advanced I/O capabilities. Detailed timing specifications, I/O characteristics, and power consumption data are available in the Lattice Semiconductor datasheet for this specific part number. The industrial temperature range makes it suitable for harsh environments.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess