The LCMX02280C-4FTN324I is a Field Programmable Gate Array (FPGA) from Lattice Semiconductor, part of the MachXO2 family. This device is characterized by its low power consumption, instant-on capabilities, and high flexibility, making it suitable for a diverse range of applications. The FTN324I designation refers to the Fine-pitch Thin Quad Flatpack No-Lead (TQFP) package with 324 pins and an Industrial temperature range.
Applications
- Industrial automation
- Embedded systems
- Consumer electronics
- Communication equipment
- Medical devices
Features
- 280 Look-Up Tables (LUTs)
- Embedded Block RAM for on-chip memory storage
- sysMEM Embedded Memory
- sysIO High-Performance I/O Interface
- On-chip oscillator for clock generation
- Instant-on operation for quick system startup
- Low power consumption
- IEEE 1149.1 Boundary Scan support for testing
- 324-pin FTN package
Benefits
- Flexibility: The programmable nature allows for easy design changes and updates without hardware modifications.
- Low Power: Ideal for battery-powered and energy-sensitive applications.
- Cost-Effective: Provides a cost-efficient solution for various logic integration needs.
- Fast Time-to-Market: Enables rapid prototyping and development.
- Integration: Consolidates multiple logic functions into a single chip, reducing board complexity.
Technical Specifications
The LCMX02280C-4FTN324I operates on a 1.2V power supply and is designed for industrial temperature ranges. It supports a wide variety of I/O standards. The complete technical specifications can be found in the Lattice Semiconductor MachXO2 family datasheet.