EN
  • EN
  • DE

LCMXO640C-5TN144C-4I

Part No LCMXO640C-5TN144C-4I
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (J - L)
Description Lattice TQFP144
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069081-LCMXO640C-5TN144C-4I
Categories OEM Parts(J-L)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LCMXO640C-5TN144C-4I CAD Model

Description

The LCMXO640C-5TN144C-4I is a Field Programmable Gate Array (FPGA) from Lattice Semiconductor's MachXO family. This device offers a versatile and cost-effective solution for a wide range of digital logic applications, blending low power consumption with high performance in a compact package. It is designed for applications requiring programmable logic with moderate density and flexible I/O configurations.

Applications:

  • Consumer Electronics: Implementing control logic in devices such as digital cameras, audio players, and set-top boxes.
  • Industrial Control: Providing flexible control and interface solutions in industrial automation systems.
  • Communication Systems: Implementing glue logic and interface functions in communication equipment.
  • Medical Devices: Enabling custom logic functions in portable medical instruments.
  • Automotive Systems: Supporting control and interface applications in automotive electronics.
  • Embedded Systems: Providing programmable logic for various embedded control applications.

Features:

  • 640 Look-Up Tables (LUTs): Provides sufficient logic capacity for implementing various digital functions.
  • Flexible I/O: Supports a wide range of I/O standards, allowing seamless integration with different system components.
  • Non-Volatile Configuration Memory: Retains configuration without external memory, simplifying system design.
  • Low Power Consumption: Conserves energy in portable and power-sensitive applications.
  • Advanced Packaging: Offers a compact package for space-constrained applications.
  • System Integration: Integrates seamlessly with other system components, reducing the overall component count.
  • On-Chip Oscillator: Simplifies clocking requirements and reduces the need for external clock sources.
  • Operating Temperature Range: Typically supports industrial temperature ranges for reliable operation in harsh environments.

Benefits:

  • Design Flexibility: Programmable logic allows for easy customization and adaptation to changing requirements.
  • Reduced Time-to-Market: Rapid prototyping and design iterations reduce the development cycle.
  • Cost-Effectiveness: Low power consumption and minimal external components reduce overall system costs.
  • Improved System Performance: High-speed logic implementation enhances system performance.
  • Space Saving: Compact packaging reduces board space requirements.
  • Simplified System Design: Integrates easily into various digital systems, reducing component count and design complexity.

Additional Details:

The LCMXO640C-5TN144C-4I is designed to operate over a wide temperature range, making it suitable for use in industrial applications. Its non-volatile configuration memory ensures that the device retains its configuration even when power is removed. The flexible I/O capabilities of the LCMXO640C-5TN144C-4I allow it to interface with a variety of external devices, simplifying system integration. The on-chip oscillator provides a convenient clock source, reducing the need for external clock components. The device's low power consumption makes it ideal for portable and battery-powered applications. It uses a 144-pin TQFP package for easy mounting and soldering. The device is commonly used in applications where programmable logic is required for custom control and interface functions.

You May Also Be Interested in

KEC
Lowest to $0.0658
Lite-On Inc.
Need more? Email Us
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Leshan Radio
Lowest to $0.0222
Chilisin
Lowest to $0.0517
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
ON Semiconductor
Lowest to $0.1379
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lowpower
Lowest to $0.0405

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $199.9709 $199.9709
2+ $179.2837 $358.5674
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,146 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess