The LFE2M20E-6F256C-5I is a member of the LatticeECP2M family of Field-Programmable Gate Arrays (FPGAs). It's designed to provide a combination of low cost, low power, and high performance for a variety of applications. This particular part number indicates a device with 20K Look-Up Tables (LUTs), a fine-grained architecture, and a 256-pin csfBGA package, operating within the industrial temperature range.
Applications:
- Video and image processing
- Industrial control systems
- Embedded vision
- Wireless communications
- Automotive applications
Features:
- 20K Look-Up Tables (LUTs)
- Fine-grained architecture
- sysDSP blocks
- sysMEM embedded memory blocks
- DDR2 memory interfaces
- Advanced I/O capabilities
- 256-pin csfBGA package
- Industrial temperature range (-40°C to +100°C)
Benefits:
- Flexibility to implement custom logic functions.
- High performance for demanding applications.
- Low power consumption for portable devices.
- Integrated DSP and memory blocks reduce system cost and complexity.
- Wide range of I/O options for interfacing with various external devices.
- Industrial temperature rating ensures reliable operation in harsh environments.
Additional Details:
The LFE2M20E-6F256C-5I is fabricated using a 90nm process technology. It includes embedded memory blocks for on-chip data storage and sysDSP blocks for accelerating digital signal processing algorithms. It supports various I/O standards, including LVCMOS, LVTTL, and SSTL. The device is configured using a JTAG interface. The ECP2M family also provides security features to protect intellectual property. It operates at 1.2V core voltage and offers multiple power saving modes. The 256-pin csfBGA package provides a compact footprint for space-constrained applications. Its fine-grained architecture enables efficient utilization of resources for implementing complex digital designs.