EN
  • EN
  • DE

M4A3-256/128-10YNC-12YI

Part No M4A3-256/128-10YNC-12YI
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031168-M4A3-256/128-10YNC-12YI
Categories OEM Parts(M-N)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M4A3-256/128-10YNC-12YI CAD Model

Description

The M4A3-256/128-10YNC-12YI is a Complex Programmable Logic Device (CPLD) from Lattice Semiconductor Corporation, belonging to the ispMACH 4A family. These devices are known for providing high performance and flexible solutions for a variety of digital logic applications. The ispMACH 4A family is designed to offer designers a cost-effective and easy-to-use programmable logic solution.

Applications:

  • High-speed address decoding: CPLDs like the M4A3-256/128-10YNC-12YI are used to quickly decode memory addresses in computer systems.
  • Glue logic replacement: They can replace multiple discrete logic gates, reducing board space and improving system reliability.
  • Peripheral control: They are utilized in controlling various peripherals in embedded systems.
  • State machine implementation: The device is ideal for implementing complex state machines for controlling sequential logic.
  • Bus interface applications: It can be configured to interface different bus standards within a system.

Features:

  • High performance: Offers a high-speed operation with a propagation delay of around 10ns.
  • 256 macrocells/128 logic blocks: Provides a substantial amount of programmable logic resources for complex designs.
  • Flexible I/O: Features programmable input/output pins that can be configured as input, output, or bidirectional.
  • In-system programmability (ISP): Allows the device to be programmed after being mounted on the circuit board, simplifying design changes and updates.
  • Low power consumption: Designed to minimize power usage, making it suitable for battery-powered applications.
  • Advanced process technology: Fabricated using advanced CMOS technology for enhanced performance and reliability.
  • JEDEC standard programming: Supports standard JEDEC files for programming, ensuring compatibility with various programming tools.
  • Security features: Offers security features to protect the design from unauthorized access.

Benefits:

  • Reduced system cost: By integrating multiple logic functions into a single device, it reduces the overall component count and board space, leading to lower system costs.
  • Increased system reliability: Replacing discrete components with a single programmable device improves system reliability by reducing the number of interconnections.
  • Faster time-to-market: In-system programmability allows for quick design iterations and updates, reducing the time it takes to bring a product to market.
  • Design flexibility: Programmable logic allows designers to easily modify and update designs without having to replace hardware components.
  • Improved performance: High-speed operation ensures optimal performance in demanding applications.

Additional Details:

The M4A3-256/128-10YNC-12YI typically operates within a specific voltage range (e.g., 3.3V or 5V) and has a specific operating temperature range. Detailed specifications can be found in the Lattice Semiconductor datasheet for this device.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6306 $61.9366
25+ $4.6200 $115.5000
39+ $4.4756 $174.5484
54+ $4.3313 $233.8902
69+ $4.1869 $288.8961
93+ $3.7538 $349.1034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess