The MACH131-15JC-18JI/1 is a high-performance Programmable Logic Device (PLD) from Lattice Semiconductor Corporation. It belongs to the MACH (Multiple Array Configurable Hardware) family of devices, known for their speed, flexibility, and ease of use. These devices are used to implement custom logic functions in a wide variety of digital systems.
Applications
- Address Decoding
- Glue Logic
- State Machine Implementation
- Peripheral Control
- Data Path Control
Features
- High-speed logic implementation
- Programmable interconnect array
- Low power consumption
- TTL compatible inputs and outputs
- User-programmable macrocells
- In-system programmability (ISP)
Benefits
- Fast prototyping and design changes
- Reduced component count
- Improved system performance
- Simplified PCB layout
- Increased design flexibility
- Reduced time-to-market
Additional Details
The MACH131-15JC-18JI/1 typically features a programmable AND array feeding into a fixed OR array. This architecture allows for a flexible implementation of complex logic functions. The device incorporates macrocells, which are configurable logic blocks that can be programmed to perform various logic operations. The in-system programmability (ISP) feature enables the device to be programmed after it has been mounted on the PCB, simplifying design changes and updates. The device is typically available in a J-leaded chip carrier (JLCC) package. The '-15' in the part number indicates the propagation delay, typically in nanoseconds (ns), reflecting the device's speed. The '-18JI' refers to the package type and temperature range.
Detailed specifications such as the number of macrocells, propagation delay, supply voltage, and operating temperature range are essential for proper device selection. Refer to the Lattice Semiconductor datasheet for comprehensive information. The device is typically programmed using industry-standard programming tools and languages.