EN
  • EN
  • DE

PALCE16V8Z-25SI

Part No PALCE16V8Z-25SI
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - PLDs (Programmable Logic Device)
Description EE CMOS Zero-Power 20-Pin Universal Programmable Array Logic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - PLDs(Programmable Logic Device)
Manufacturer Lattice Semiconductor Corporation
Win Source Part Number 344034-PALCE16V8Z-25SI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PALCE16V8Z-25SI CAD Model

Description

The PALCE16V8Z-25SI is a high-performance, low-power CMOS Programmable Array Logic (PAL) device manufactured by Lattice Semiconductor Corporation. This device provides a versatile solution for implementing custom logic functions efficiently. With its high speed and low power consumption, it is well-suited for a wide variety of digital system applications.

Applications

  • Address Decoding: Used in memory systems to select specific memory locations.
  • Data Multiplexing: Allows selection of one of several data inputs for routing to a single output.
  • State Machine Implementation: Enables the design of sequential logic circuits for controlling system operations.
  • Peripheral Control: Interfaces microprocessors with peripheral devices to manage data flow and control signals.
  • Glue Logic: Provides necessary logic to connect different components in a digital system, ensuring compatibility.

Features

  • High-Speed Performance: Offers a propagation delay of 25 ns, ensuring fast switching speeds.
  • Low Power Consumption: Consumes minimal power, reducing heat dissipation and extending battery life.
  • Reprogrammable Architecture: Can be reprogrammed multiple times, allowing for design changes and updates.
  • Flexible Logic Configuration: Features configurable macrocells for implementing a wide range of logic functions.
  • CMOS Technology: Provides high noise immunity and low static power dissipation.
  • Eight Output Logic Macrocells (OLMCs): Each OLMC can be individually configured as either an input, output, or bidirectional I/O pin.

Benefits

  • Reduced Design Cycle Time: Reprogrammability allows for rapid prototyping and design iterations.
  • Lower System Cost: Integration of logic functions reduces component count and board space.
  • Enhanced System Performance: High-speed operation ensures fast system response times.
  • Improved System Reliability: CMOS technology offers robust performance and high noise immunity.
  • Simplified Board Layout: Integration minimizes routing complexity and reduces board size.
  • Extended Battery Life: Low power consumption is ideal for portable devices and energy-efficient applications.

Additional Details

The PALCE16V8Z-25SI typically operates at a voltage of 5V. Its I/O pins are designed to interface seamlessly with standard digital components. Available in various packages, including DIP and surface-mount options, it accommodates different assembly requirements. It is commonly used in applications where a customizable logic solution is required without the overhead of more complex programmable devices. The device's architecture allows designers to tailor its functionality to specific application needs, making it a versatile component in digital circuit design.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 25NS 24TSSOP
Need more? Email Us
Altera
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 24DIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $3.2500
Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4246 $58.2182
42+ $2.8101 $118.0242
64+ $2.7223 $174.2272
88+ $2.6346 $231.8448
114+ $2.5468 $290.3352
152+ $2.2834 $347.0768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,190 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess