EN
  • EN
  • DE

SII9396CNUC

Part No SII9396CNUC
Manufacturer Lattice Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837663-SII9396CNUC
Ultra Librarian 3D Model Ultra Librarian SII9396CNUC CAD Model

Description

The SII9396CNUC is a high-bandwidth HDMI receiver from Lattice Semiconductor Corporation, designed for applications requiring the reliable reception and processing of HDMI signals. It's typically found in devices like AV receivers, televisions, and other display devices where high-definition content is received from external sources.

Applications:

  • AV Receivers: Used to receive HDMI signals from various sources such as Blu-ray players, gaming consoles, and set-top boxes, routing audio and video to appropriate processing units.
  • Televisions: Serves as the primary HDMI input, processing signals from external devices for display.
  • Monitors: Facilitates the reception and processing of HDMI input for display purposes.
  • Projectors: Processes HDMI signals from media players, computers, and other sources to project content onto a screen.
  • Digital Signage: Used to receive and display HDMI content on digital signage displays.

Features:

  • HDMI 1.4 Receiver: Compliant with HDMI 1.4 specifications for high-definition video and audio reception.
  • Integrated HDCP Engine: Includes an HDCP decryption engine for secure content handling.
  • High-Bandwidth Support: Capable of processing high-bandwidth video signals without signal degradation.
  • Audio Extraction: Provides the ability to extract audio streams from the HDMI signal for separate processing.
  • Automatic Input Detection: Automatically detects and configures itself based on the incoming HDMI signal.
  • Low Power Consumption: Designed for energy-efficient operation, reducing overall system power consumption.
  • On-Chip EDID Management: Manages EDID (Extended Display Identification Data) for optimal display compatibility.

Benefits:

  • Simplified HDMI Connectivity: Integrates multiple HDMI processing functions into a single chip, simplifying system design.
  • Secure Content Handling: The integrated HDCP engine ensures secure decryption and processing of protected content.
  • High-Quality Signal Processing: Delivers accurate and reliable processing of HDMI signals, maintaining video and audio quality.
  • Improved Display Compatibility: On-chip EDID management optimizes compatibility with a wide range of displays.
  • Reduced System Cost: Integration reduces the number of external components required, lowering overall system cost.
  • Energy Efficiency: Low power consumption contributes to energy-efficient product designs.

The SII9396CNUC offers seamless connectivity with HDMI sources. It includes integrated features to streamline system design and improve overall performance. It is critical for high-quality audio and video reproduction. EDID management enables plug-and-play capability. It has support for a multitude of audio formats. Its high bandwidth ensures suitability for high resolution displays.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3130 $57.9390
8+ $15.8466 $126.7728
12+ $15.3515 $184.2180
16+ $14.8562 $237.6992
21+ $14.3610 $301.5810
27+ $12.8754 $347.6358
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess