EN
  • EN
  • DE

SII9575CTU

Part No SII9575CTU
Manufacturer Lattice Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837665-SII9575CTU
Ultra Librarian 3D Model Ultra Librarian SII9575CTU CAD Model

Description

The SII9575CTU is an HDMI receiver from Lattice Semiconductor Corporation. It is engineered to receive and process high-definition audio and video signals through HDMI interfaces. This receiver is commonly deployed in devices that require HDMI input, ensuring the reception of high-quality signals from external sources such as media players, gaming consoles, and computers.

Applications:

  • Televisions: Used as an HDMI input processor to receive and decode HDMI signals from external devices.
  • Monitors: Facilitates the reception and processing of HDMI input for display.
  • AV Receivers: Handles HDMI input from multiple sources, routing audio and video signals to appropriate processing units.
  • Projectors: Processes HDMI signals from media players, computers, and other sources for projection.
  • Set-Top Boxes: Serves as the primary HDMI input for receiving digital TV and streaming content.

Features:

  • HDMI 1.4 Receiver: Compliant with HDMI 1.4 specifications for high-definition video and audio reception.
  • Integrated HDCP Engine: Incorporates an HDCP decryption engine for secure content handling.
  • High-Bandwidth Support: Capable of processing high-bandwidth video signals without signal degradation.
  • Audio Extraction: Allows extraction of audio streams from the HDMI signal for separate processing.
  • Automatic Input Detection: Automatically detects and configures itself based on the incoming HDMI signal.
  • Low Power Consumption: Designed for energy-efficient operation, reducing overall system power consumption.
  • On-Chip EDID Management: Manages EDID (Extended Display Identification Data) for optimal display compatibility.

Benefits:

  • Simplified HDMI Connectivity: Integrates multiple HDMI processing functions into a single chip, simplifying system design.
  • Secure Content Handling: The integrated HDCP engine ensures secure decryption and processing of protected content.
  • High-Quality Signal Processing: Delivers accurate and reliable processing of HDMI signals, maintaining video and audio quality.
  • Improved Display Compatibility: On-chip EDID management optimizes compatibility with a wide range of displays.
  • Reduced System Cost: Integration reduces the number of external components required, lowering overall system cost.
  • Energy Efficiency: Low power consumption contributes to energy-efficient product designs.

The SII9575CTU enables connectivity with HDMI devices. Its feature set simplifies HDMI connectivity and improves the quality of the signal transmission. The EDID management improves the plug-and-play capability. It ensures secure transmission of protected content via the integrated HDCP engine. The device supports a multitude of audio and video formats to facilitate broad compatibility.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,053 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess