The SIL9136CTU-3, manufactured by Lattice Semiconductor Corporation (formerly Silicon Image), is a HDMI transmitter designed for high-definition audio and video applications. It is a key component in various consumer electronics and display devices, ensuring seamless connectivity and high-quality signal transmission.
Applications
- Blu-ray and DVD Players
- Gaming Consoles (e.g., PlayStation, Xbox)
- Digital TVs
- Set-Top Boxes
- AV Receivers
Features
- HDMI 1.3 Transmitter
- Supports resolutions up to 1080p/60Hz and WUXGA
- HDCP 1.2 Support
- Integrated CEC (Consumer Electronics Control)
- Supports Deep Color (up to 36-bit)
- Supports High Bit Rate (HBR) audio
- Low Power Consumption
Benefits
- Delivers high-quality video and audio transmission for superior viewing and listening experience.
- Ensures secure content delivery with HDCP encryption.
- Enables inter-device communication and control using CEC.
- Provides vibrant and realistic colors with Deep Color support.
- Offers enhanced audio fidelity with HBR audio support.
- Reduces overall power consumption in the system.
Additional Details
The SIL9136CTU-3 supports a wide range of video formats and audio codecs. It is designed to be compliant with HDMI 1.3 specifications, ensuring compatibility with numerous display devices and source equipment. The integration of CEC simplifies user control by allowing a single remote to manage multiple devices connected via HDMI. Deep Color support allows for more shades of colors to be transmitted, resulting in more vivid and lifelike images. HBR audio enables the transmission of high-resolution audio formats, enhancing the overall audio experience. The device typically operates on a 3.3V power supply and has a wide operating temperature range. Package options typically include a space-saving package suitable for dense PCB layouts.