EN
  • EN
  • DE

HYMP532U64BP6-C4-T

Part No HYMP532U64BP6-C4-T
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-533 32Mx64 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951185-HYMP532U64BP6-C4-T
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP532U64BP6-C4-T CAD Model

Description

The Hynix HYMP532U64BP6-C4-T is a 256MB DDR2 DIMM designed for use in desktop computers. It offers improved system performance, enabling smoother multitasking and faster application loading. The DDR2 (Double Data Rate 2) technology provides better speed and efficiency compared to its DDR predecessor.

Applications:

  • Desktop Computers
  • Office PCs
  • Home PCs
  • General Computing
  • Older Desktop Systems

Features:

  • 256MB Capacity
  • DDR2 Technology
  • DIMM Form Factor (240-Pin)
  • Operating Speed: PC2-5300 (667MHz)
  • Unbuffered
  • Voltage: 1.8V
  • Double Data Rate Architecture

Benefits:

  • Improved Performance: DDR2 technology provides higher bandwidth compared to DDR, resulting in faster data transfer rates and improved system performance.
  • Lower Power Consumption: Operates at a lower voltage (1.8V) compared to DDR, leading to reduced power consumption.
  • Cost-Effective: Provides a cost-effective memory solution for upgrading or maintaining older desktop systems.
  • Easy Installation: Standard DIMM form factor ensures easy installation in compatible motherboards.
  • Reliable Operation: Hynix is a reputable memory manufacturer known for producing reliable and high-quality memory modules.

Additional Details:

The HYMP532U64BP6-C4-T module is a 240-pin DIMM operating at a clock speed of 667MHz (PC2-5300). The 'C4' likely corresponds to a specific timing configuration or speed grade within the DDR2 specification. The 'T' suffix might indicate a specific revision or testing standard. DDR2 memory transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate compared to single data rate (SDR) SDRAM. As an unbuffered module, it provides low latency access for desktop applications, making it suitable for standard computing tasks.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess