EN
  • EN
  • DE
  • IT

CA10927_STRADA-B-XP-TAPE

Part No CA10927_STRADA-B-XP-TAPE
Manufacturer Ledil
Catalog Custom Parts (B - D)
Description STRADA-B-XP Lenses For CREE XP-E LEDs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Popularity Medium
Manufacturer Ledil
Categories Custom Parts
Width 15.5 mm
Viewing Angle 44 °
Shape Rectangular
RoHS Compliant
REACH SVHC No SVHC
Radiation Hardening No
Number of LEDs 1
Lens Style Rectangular
Height 5.4 mm
Color Clear
Length 19.6 mm
Mount Adhesive, Screw
Win Source Part Number 1143616-CA10927_STRADA-B-XP-TAPE
Ultra Librarian 3D Model Ultra Librarian CA10927_STRADA-B-XP-TAPE CAD Model

Description

CA10927_STRADA-B-XP-TAPE from Ledil is a custom optical component commonly used in LED lighting assemblies where beam shaping, light control, and repeatable optical performance are important. Parts in this class are typically selected by engineers building luminaires, industrial lighting modules, architectural fixtures, and other solid-state lighting products that need a defined optical distribution matched to the LED source. Ledil components are often valued for integration into professional lighting designs, prototyping, and production builds where optical consistency matters. For sourcing and design planning, this part should be reviewed carefully against the latest manufacturer documentation to confirm fit, compatibility, and approved use conditions. The lifecycle status for CA10927_STRADA-B-XP-TAPE is currently information not available, so teams should assess supply continuity before committing it into long-life programs. RoHS compliance information is also not available in the provided data and should be verified directly through Ledil datasheets, declarations, or authorized distribution channels.

You May Also Be Interested in

Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
Murata Electronics North America
Need more? Email Us
Conexant Systems
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess