EN
  • EN
  • DE

HASS 50-S

Part No HASS 50-S
Manufacturer LEM USA Inc.
Catalog Current Sensors
Description SENSOR CURRENT HALL 50A AC/DC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197323-HASS 50-S
Win Source Part Number Cross
Manufacturer LEM USA Inc.
Category Sensors, Transducers Current Sensors
Series HASS
Package Tray
For Measuring AC/DC
Sensor Type Hall Effect, Open Loop
Current - Sensing 50A
Number of Channels 1
Output Ratiometric, Voltage
Ultra Librarian 3D Model Ultra Librarian HASS 50-S CAD Model

Description

The HASS series current sensor is a ratiometric, voltage output sensor designed for measuring AC/DC currents. This sensor is based on the Hall effect and operates in an open-loop configuration.

  • Sensor Type: Current Sensor
  • Output: Ratiometric, voltage output
  • Measurement Type: AC/DC currents
  • Technology: Hall effect
  • Configuration: Open-loop
  • Channels: Single channel
  • Sensing Range: 50A
  • Package: Tray
  • ECCN: EAR99
  • REACH: Unaffected
  • Manufacturer: HASS Series

You May Also Be Interested in

Shanghai Freesor Sensor Technology Co.,Ltd
Fluxgate technology, high precision, high stability current measurement
Need more? Email Us
Shanghai Freesor Sensor Technology Co.,Ltd
It can measure DC, AC, pulse and irregular currents.
Need more? Email Us
Shanghai Freesor Sensor Technology Co.,Ltd
It can measure DC, AC, pulse and irregular currents.
Need more? Email Us
LEM USA Inc.
SENSOR CURRENT HALL 200A AC/DC
Need more? Email Us
Tamura
CURRENT SENSOR HE/OL 800A
Need more? Email Us
LEM
Board Mount Current Sensors Current Transducer HLSR-P series
Lowest to $7.5033
Shanghai Freesor Sensor Technology Co.,Ltd
It can be measured under the condition of a galvanic isolation between primary and secondary circuit.
Need more? Email Us
Shanghai Freesor Sensor Technology Co.,Ltd
It can be used for measuring AC,DC, pulsed and mixed current.
Need more? Email Us
Shanghai Freesor Sensor Technology Co.,Ltd
It can be used for measuring AC,DC, pulsed and mixed current.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess