EN
  • EN
  • DE

HXS 50-NP

Part No HXS 50-NP
Manufacturer LEM USA Inc.
Catalog Current Transducers
Description SENSOR CURRENT 12.5A, 25A, 50A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 7 Weeks
Features Current Sensor 12.5A, 25A, 50A (Selectable) 1 Channel Hall Effect, Open Loop Bidirectional Module
Manufacturer LEM USA Inc.
Series HXS
Package Tube
Operating Temperature Range -40°C ~ 105°C
Mounting Through Hole
Package Module
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.33.3800
Other Part Number 64.90.25.000.0, HXS50NP, 398-1026-5
Quantity per package 20
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874072-HXS 50-NP
Ultra Librarian 3D Model Ultra Librarian HXS 50-NP CAD Model

Description

The 874072-HXS 50-NP from LEM USA Inc. is a current sensor module that features 12.5A, 25A, and 50A selectable current capacity.

  • Type: 1-Channel Hall Effect, Open Loop Bidirectional
  • Application: Sensors
  • Operating Temperature: -40°C to 105°C
  • Package: Tube
  • Mounting Type: Through Hole
  • Category: Sensor
  • ECCN: EAR99
  • Supply and Demand Status: Limited
  • Package Quantity: 20
  • MSL: 1
  • Production Lead Time: 7 weeks
  • REACH: Unaffected
  • HTSUS: 9030.33.3800
  • Other Part Numbers: 64.90.25.000.0, HXS50NP, 398-1026-5

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR CURRENT HALL 20MT 8TSSOP / Current Sensor 20mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Maxic
Lowest to $0.1439
LEM
Current Transducer LAX SERIES
Lowest to $27.2153
Riedon
Current Sensors RoHS
Lowest to $297.4799
LEM
Current Transducers HAS 50 to 600-S
Lowest to $13.8110
LEM
Current Sensors RoHS
Lowest to $13.9702
Broadcom Limited
Current Sensors RoHS
Lowest to $19.7911
Allegro MicroSystems, LLC
SENSOR CUR HALL 13.5MT 8TSSOP / Current Sensor 13.5mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
LEM
Current Transducers HY 5 to 25-P
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5424 $62.1696
10+ $12.7528 $127.5280
15+ $12.3543 $185.3145
20+ $11.9558 $239.1160
25+ $11.5572 $288.9300
34+ $10.3617 $352.2978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess