EN
  • EN
  • DE

LA 100-TP

Part No LA 100-TP
Manufacturer LEM USA Inc.
Catalog Current Transducers
Description SENSOR CURRENT HALL 100A AC/DC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 23 Weeks
Features Current Sensor 100A 1 Channel Hall Effect, Closed Loop Bidirectional Module
Manufacturer LEM USA Inc.
Series LA
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package Module
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.33.3800
Other Part Number 90.10.34.000.0, LA 100-TP-ND, LA100-TP, LA100TP
Quantity per package 18
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922663-LA 100-TP
Ultra Librarian 3D Model Ultra Librarian LA 100-TP CAD Model

Description

The LEM USA Inc. LA 100-TP is a current sensor with a maximum current rating of 100A and a closed-loop bidirectional module.

  • Current Rating: 100A
  • Loop Type: Closed-loop bidirectional
  • Sensor Type: Hall effect
  • Channels: One
  • Series: LA
  • Operating Temperature: -40°C to 85°C
  • Package: Tray module
  • Category: Sensors
  • Popularity: High
  • Lead Time: 23 weeks
  • REACH: Unaffected

You May Also Be Interested in

LEM
-12V~15V 25A Through Hole Current Sensors RoHS
Lowest to $20.3732
Melexis Technologies NV
SENSOR CURRENT HALL 20MT AC/DC / Current Sensor 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.0397
Honeywell
SENSOR CURRENT HALL 500A AC/DC / Current Sensor 500A 1 Channel Hall Effect, Open Loop Bidirectional Module
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 20A 8SOIC / Current Sensor 20A 1 Channel Hall Effect, Differential Unidirectional 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.8302
Riedon
Current Sensors RoHS
Lowest to $297.4799
Texas Instruments
SENSOR CURRENT HALL EFFECT 8SOIC / Current Sensor 1 Channel Hall Effect Unidirectional 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.7164
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 150A AC/DC / Current Sensor 150A 1 Channel Hall Effect, Open Loop Bidirectional 5-CB Formed Leads, PFF
Lowest to $15.3621
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 65A 16SOIC / Current Sensor 65A 1 Channel Hall Effect, Differential Bidirectional 16-SOIC (0.295", 7.50mm Width)
Lowest to $3.2323
Broadcom Limited
HALL EFFECT IC, T/R+LF / Current Sensor Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess