EN
  • EN
  • DE
  • IT

ACS725LLCTR-20AU-T

Part No ACS725LLCTR-20AU-T
Manufacturer Allegro MicroSystems, LLC
Catalog Current Transducers
Description SENSOR CURRENT HALL 20A 8SOIC / Current Sensor 20A 1 Channel Hall Effect, Differential Unidirectional 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Current Sensors
Manufacturer Allegro MicroSystems
Packaging Reel - TR
For Measuring DC
Sensor Type Hall Effect, Differential
Current - Sensing 20A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 132mV/A
Frequency DC ~ 120kHz
Linearity ±1.5%
Accuracy ±0.8%
Voltage - Supply 3V ~ 3.6V
Response Time 4µs
Current - Supply (Max) 14mA
Temperature Range - Operating -40°C ~ 150°C
Polarization Unidirectional
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ACS725
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1336503-ACS725LLCTR-20AU-T
Ultra Librarian 3D Model Ultra Librarian ACS725LLCTR-20AU-T CAD Model

Description

The ACS725LLCTR-20AU-T is a current sensor that has a sensitivity of 132mV/A and is designed for DC measurement.

  • Sensitivity: 132mV/A
  • Measurement Type: DC
  • Current-Sensing: 20A
  • Linearity: ±1.5%
  • Accuracy: ±0.8%
  • Frequency Range: DC ~ 120kHz
  • Polarization: unidirectional
  • Output: ratiometric, voltage
  • Mounting Type: surface mount
  • Package: 8-SOIC (0.154", 3.90mm Width)
  • Supplier: Allegro MicroSystems
  • REACH Compliant: Yes
  • ECCN Regulations: Yes
  • Response Time: 4µs
  • Maximum Supply Current: 14mA

You May Also Be Interested in

Tamura
SENSOR CURRENT HALL 400A AC/DC
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CUR HALL 50A 7POWERSMD
Lowest to $5.7789
LEM
Current Transducers
Lowest to $50.1428
LEM
Current Transducer
Lowest to $91.0985
LEM
Current Transducer LAH 100-P
Lowest to $15.0512
Tamura
SENSOR
Lowest to $15.3584
LEM
Current Transducer LT 1005-S
Lowest to $339.8045
Honeywell
CURRENT SENSORS
Need more? Email Us
LEM
Current Transducer
Lowest to $26.5893

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8302 $52.4718
21+ $4.7838 $100.4598
33+ $4.6343 $152.9319
45+ $4.4848 $201.8160
58+ $4.3353 $251.4474
78+ $3.8868 $303.1704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess