EN
  • EN
  • DE

LENOVO 00AD005 - 500GB 7.2K 6Gbps SATA 3.5in HDD for NeXtScale

Part No LENOVO 00AD005 - 500GB 7.2K 6Gbps SATA 3.5in HDD for NeXtScale
Manufacturer Lenovo
Catalog Hard Drives
Description IBM 00AD005. HDD size: 3.5", HDD capacity: 500 GB, HDD speed: 7200 RPMIBM 500GB 7.2K 6Gbps SATA 3.5'' NHS HDD for NeXtScale System.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1428941-LENOVO 00AD005 - 500GB 7.2K 6Gbps SATA 3.5in HDD for NeXtScale
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00AD005 - 500GB 7.2K 6Gbps SATA 3.5in HDD for NeXtScale CAD Model

Description

The Lenovo 00AD005 represents a high-capacity, reliable storage solution specifically designed for use in Lenovo NeXtScale systems. This 500GB Hard Disk Drive (HDD) offers a balance between storage space and performance, making it an excellent choice for expanding storage capacity or replacing existing drives. Operating at a speed of 7,200 RPM and equipped with a 6Gbps SATA interface, it ensures quick access to data and efficient data transfer rates. The 3.5-inch form factor is suitable for integration into desktop or tower configurations within the NeXtScale environment. The drive is engineered to meet the rigorous demands of enterprise-level workloads, offering durability and reliability for continuous operation. It's an ideal solution for businesses seeking to enhance their data storage capabilities without compromising on performance. The 00AD005 drive seamlessly integrates with the NeXtScale system, ensuring compatibility and smooth operation within Lenovo's ecosystem.

You May Also Be Interested in

CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess