EN
  • EN
  • DE

LENOVO 00AL181 - 1U Riser Card, Two PCIe x8 Slots

Part No LENOVO 00AL181 - 1U Riser Card, Two PCIe x8 Slots
Manufacturer Lenovo
Catalog Network Cards
Description LENOVO 00AL181 - 1U Riser Card, Two PCIe x8 Slots
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1431572-LENOVO 00AL181 - 1U Riser Card, Two PCIe x8 Slots
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00AL181 - 1U Riser Card, Two PCIe x8 Slots CAD Model

Description

The LENOVO 00AL181 is a versatile 1U riser card designed to expand the hardware capabilities of 1U rack-mount servers. It features two PCIe x8 slots, enabling the addition of compatible cards such as network adapters, storage controllers, or GPU cards, effectively enhancing the server’s performance, connectivity, and storage capacities. Built to fit perfectly into 1U chassis, this riser card ensures efficient use of space without compromising airflow or cooling. The riser card's purpose-built design allows for straightforward installation, reducing downtime during upgrades or maintenance. This product is essential for IT administrators looking to scale server capabilities while managing physical space efficiently, making it an ideal choice for compact data centers and server farms with demanding applications.

You May Also Be Interested in

HP
Hewlett Packard Enterprise J9537A. Compatibility: HP E8206 zl HP E8212 zl HP 5406-44G-PoE+-4SFP zl HP 5406-48G zl HP 5412-92G-PoE+-4SFP zl HP.... Dimensions (WxDxH): 262 x 207 x 45 mm, Weight: 910 gHP 24-port SFP v2 zl Module for HP E5400/E8200 series zl switches
Need more? Email Us
HP
Hewlett Packard Enterprise 825110-B21. Ethernet LAN data rates: 100000 Mbit/s. Fiber optic connector: QSFP28. Host interface: PCI. Weight: 360 g
Need more? Email Us
HP
HPE 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
HP 332T 1Gb 2-Port PCI Ethernet Adapter
Need more? Email Us
HP
HP NC364T 4-Port Gigabit Adapter (LP)
Need more? Email Us
HP
HP 5400R ZL2 Managment Module
Need more? Email Us
HP
HP FlexNetwork 5500/5120 2-port 10GbE SFP+
Need more? Email Us
HP
HP 4820C 10/20/25Gb CNA for Synergy 480 G10
Need more? Email Us
HP
HP 331T 1Gb 4-Port PCI Ethernet Adapter (HP)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess