EN
  • EN
  • DE

LENOVO 00AL182 - 1U Riser Card, One PCIe x16 slot

Part No LENOVO 00AL182 - 1U Riser Card, One PCIe x16 slot
Manufacturer Lenovo
Catalog Network Cards
Description LENOVO 00AL182 - 1U Riser Card, One PCIe x16 slot
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1431657-LENOVO 00AL182 - 1U Riser Card, One PCIe x16 slot
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00AL182 - 1U Riser Card, One PCIe x16 slot CAD Model

Description

The LENOVO 00AL182 is a 1U riser card that offers a pragmatic solution to increase the expandability of 1U rack servers. It comes equipped with a single PCIe x16 slot, allowing for the integration of high-performance expansion cards such as graphics processing units (GPUs), high-speed network cards, or sophisticated storage controllers. This riser card is expertly designed to fit within the confined spaces of 1U server chassis, ensuring that its installation maximizes space without impacting system cooling and airflow. Its presence in a server dramatically increases the server's application potential, from advanced computing tasks to accelerated data processing functions. For enterprises in need of optimizing their hardware within a limited space, the LENOVO 00AL182 riser card presents an invaluable option for upgrading server capabilities efficiently and effectively.

You May Also Be Interested in

HP
Hewlett Packard Enterprise Synergy 2820C 10Gb
Need more? Email Us
HP
HP 10GBe 2-Port Network Card
Need more? Email Us
HP
HP 4820C 10/20/25Gb CNA for Synergy 480 G10
Need more? Email Us
HP
HP NC364T 4-Port Gigabit Adapter (LP)
Need more? Email Us
HP
HP NC382T PCIe 2-Ports Gigabit Adapter (LP)
Need more? Email Us
HP
Hewlett Packard Enterprise JG535A
Need more? Email Us
HP
Hewlett Packard Enterprise 284848-001. Internal. Connectivity technology: Wired, Host interface: PCI-X, Interface: Ethernet. Product colour: Green, Metallic
Need more? Email Us
HP
HP NC360T PCI-E Dual Port Gigabit Server AdapterThe NC360T is a high performance PCI Express (PCIe) dual port, copper, gigabit network solution for ProLiant customers who demand the latest in dual port Ethernet network adapter bandwidth and features
Need more? Email Us
HP
HP PCI-E 4GB FC DUAL PORT HBA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess