EN
  • EN
  • DE

LENOVO 00AL535 - System x 750W High Efficiency Titanium AC Power BladeCenter

Part No LENOVO 00AL535 - System x 750W High Efficiency Titanium AC Power BladeCenter
Manufacturer Lenovo
Catalog Power Supply Units
Description Lenovo HE 80 Plus Titanium
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1431995-LENOVO 00AL535 - System x 750W High Efficiency Titanium AC Power BladeCenter
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00AL535 - System x 750W High Efficiency Titanium AC Power BladeCenter CAD Model

Description

The LENOVO 00AL535 is an elite 750W High Efficiency Titanium AC Power Supply designed specifically for integration with System x servers and BladeCenter environments, symbolizing the zenith of power supply technology. This power unit has earned the prestigious 80 PLUS Titanium certification, ensuring an unprecedented efficiency of 96% or more at 50% load, translating to substantial energy savings and a significantly reduced carbon footprint. Tailored for high-density server infrastructures that demand a premium power solution, the 750W output supports vital applications and services across a broad spectrum of business IT environments. The superior efficiency not only decreases operating costs but also mitigates the environmental impact of data center operations. It is equipped with sophisticated protection features against voltage, current, and circuit anomalies, providing a secure and stable power source that safeguards critical IT investments. This power supply's compatibility with BladeCenter chassis enhances its appeal, offering a seamless upgrade path for enterprises aiming to optimize their power infrastructure for heightened performance and reliability.

You May Also Be Interested in

CISCO
Cisco PWR-C49-300AC
Need more? Email Us
CISCO
1520 Series Power Injector
Need more? Email Us
CISCO
C819 20W AC power supply with WiFi
Need more? Email Us
CISCO
Cisco PWR-C2-640WDC=
Need more? Email Us
CISCO
CISCO AC ADAPTER 13.8V DC 1.53A
Need more? Email Us
CISCO
Nexus NEBs AC 500W PSU - Port Side Intake
Need more? Email Us
CISCO
Cisco PWR-4330-POE-AC. Purpose: Integrated services router (ISR), Compatible products: CISCO ISR 4330AC Power Supply with POE for Cisco ISR 4330
Need more? Email Us
CISCO
Power adapter for SG300-10MPP 100-240V 50-60Hz
Need more? Email Us
CISCO
Cisco Catalyst 3K-X 350W AC Power Supply
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess