EN
  • EN
  • DE

LENOVO 00AL678 - 1U Riser Card, Two PCIe x8 Slots

Part No LENOVO 00AL678 - 1U Riser Card, Two PCIe x8 Slots
Manufacturer Lenovo
Catalog Network Cards
Description LENOVO 00AL678 - 1U Riser Card, Two PCIe x8 Slots
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1431674-LENOVO 00AL678 - 1U Riser Card, Two PCIe x8 Slots
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00AL678 - 1U Riser Card, Two PCIe x8 Slots CAD Model

Description

The LENOVO 00AL678 1U Riser Card is expertly designed to expand the capabilities of 1U rack servers by adding two PCIe x8 slots. This riser card is an indispensable tool for IT professionals looking to augment their server's connectivity and performance capabilities without sacrificing valuable rack space. The two PCIe x8 slots provide ample bandwidth for high-speed network cards, storage controllers, and other critical PCIe cards, facilitating a scalable and flexible server configuration. Its compact 1U form factor ensures that it fits neatly within the server chassis, optimizing space without impeding airflow or cooling. The LENOVO 00AL678 riser card is constructed with precision to ensure reliability and durability, thereby supporting the uninterrupted operation of the server. With its straightforward installation process, it offers a seamless upgrade path, making it a vital component for businesses aiming to enhance their server’s functionality while maintaining efficiency and scalability.

You May Also Be Interested in

HP
HP NC112T PCIe Gigabit Ethernet Adapter (HP)
Need more? Email Us
HP
HP 10GBe 2-Port Network Card
Need more? Email Us
HP
Hewlett Packard Enterprise MSR4000 MPU-100 Main Processing Unit
Need more? Email Us
HP
Hewlett Packard Enterprise HPE SYNERGY 4820C 10/20/25GB CNA. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet
Need more? Email Us
HP
Hewlett Packard Enterprise J9995A. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8
Need more? Email Us
HP
HP PCI-E 4GB FC DUAL PORT HBA
Need more? Email Us
HP
HP 332T 1Gb 2-Port PCI Ethernet Adapter
Need more? Email Us
HP
HP FlexNetwork 5500/5120 2-port 10GbE SFP+
Need more? Email Us
HP
HP 6820C 25/50Gb CNA for Synergy 480 G10
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess