EN
  • EN
  • DE

LENOVO 00D1262 - Intel Xeon 6C Processor Model E5-2440 95W

Part No LENOVO 00D1262 - Intel Xeon 6C Processor Model E5-2440 95W
Manufacturer Lenovo
Catalog CPU
Description IBM Xeon E5-2440
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426833-LENOVO 00D1262 - Intel Xeon 6C Processor Model E5-2440 95W
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00D1262 - Intel Xeon 6C Processor Model E5-2440 95W CAD Model

Description

The LENOVO 00D1262 is equipped with the Intel Xeon 6C Processor Model E5-2440, a powerhouse designed for high-performance computing environments. Boasting 6 cores and 12 threads, this processor delivers exceptional multitasking capabilities, making it suitable for demanding applications and workloads. Operating at a base frequency of 2.4 GHz, with the ability to turbo boost up to 2.9 GHz, it ensures quick response times and efficient processing of complex tasks. The E5-2440 supports Intel Hyper-Threading Technology, which enhances parallel computations, and Intel Turbo Boost Technology, which dynamically increases the processor's frequency as needed to meet the demand. With a TDP of 95W, it balances performance and energy efficiency. The processor is built on Intel's 32nm process technology, comes with 15 MB of Intel Smart Cache, and supports up to 3 channels of DDR3-1600 memory, enhancing its data handling capabilities. This model is engineered for reliability and peak performance in server and workstation environments, making it an excellent choice for businesses looking for upgradable and dependable computing solutions.

You May Also Be Interested in

Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess