EN
  • EN
  • DE

LENOVO 00D2583 - Intel Xeon Processor E5-2420 6C 1.9GHz 15MB Cache

Part No LENOVO 00D2583 - Intel Xeon Processor E5-2420 6C 1.9GHz 15MB Cache
Manufacturer Lenovo
Catalog CPU
Description IBM Xeon E5-2420 6C 1.9GHz 15MB Cache 1333MHz 95W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426532-LENOVO 00D2583 - Intel Xeon Processor E5-2420 6C 1.9GHz 15MB Cache
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00D2583 - Intel Xeon Processor E5-2420 6C 1.9GHz 15MB Cache CAD Model

Description

The Lenovo 00D2583 features the Intel Xeon Processor E5-2420, a powerful component designed to deliver efficient performance for servers and workstations. With six cores operating at a base frequency of 1.9GHz, this processor can handle multiple tasks simultaneously, making it a strong choice for businesses requiring reliable and responsive computing power. The 15MB cache is a significant feature, as it allows the processor to store critical data close to the processing unit, reducing latency and improving overall system efficiency. This processor is built on Intel's advanced microarchitecture, ensuring compatibility with a wide range of systems and providing support for essential technologies such as Intel Virtualization Technology, enhancing the capability to run multiple isolated environments on a single hardware platform. Overall, the Lenovo 00D2583 equipped with the Intel Xeon Processor E5-2420 offers a balance of performance, power efficiency, and reliability, making it an excellent option for powering server environments that demand consistent processing power.

You May Also Be Interested in

Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess