EN
  • EN
  • DE

LENOVO 00D6315 - Heatsink - 7917/7167 (x440) - Front/3rd/4th CPU

Part No LENOVO 00D6315 - Heatsink - 7917/7167 (x440) - Front/3rd/4th CPU
Manufacturer Lenovo
Catalog Heatsink
Description Heatsink - 7917/7167 (x440) - Front/3rd/4th CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1429726-LENOVO 00D6315 - Heatsink - 7917/7167 (x440) - Front/3rd/4th CPU
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00D6315 - Heatsink - 7917/7167 (x440) - Front/3rd/4th CPU CAD Model

Description

The LENOVO 00D6315 is a meticulously designed heatsink tailored for the Lenovo x440 (models 7917 and 7167) servers, specifically targeting the front, 3rd, and 4th CPUs. This advanced cooling solution is paramount for ensuring that the processors operate within their optimal temperature range, providing a stable and reliable performance foundation for demanding applications. The heatsink's construction emphasizes efficient thermal dissipation, featuring materials and a design that conduct heat away from the CPU effectively, thereby minimizing the risk of overheating and maximizing processor lifespan. Its installation is designed to be user-friendly, allowing for quick and secure attachment to the CPUs, facilitating easy maintenance and upgrades. The LENOVO 00D6315 is vital for data centers requiring high-density server deployments, where effective thermal management is key to achieving uninterrupted operation and safeguarding the longevity of critical server components.

You May Also Be Interested in

IBM
P9 HeatSink for 4U Proc
Need more? Email Us
Lenovo
Heatsink - HS22 (7870) - Standard
Need more? Email Us
Lenovo
Heatsink - 7914 (x3550 M4) - Above 130W
Need more? Email Us
Lenovo
Heatsink - x220 (7906) - Standard
Need more? Email Us
Lenovo
Heatsink, 9532 (x240M5) Front/2nd CPU - Below 120W
Need more? Email Us
Lenovo
Heatsink - 7Y46 (ST250) - 80W with FAN
Need more? Email Us
Lenovo
Heatsink - SR630v2 - 4xHeatpipes Performance (7Z71)
Need more? Email Us
Lenovo
Intel Xeon Processor E5-2470 8C 2.3GHz 20MB Cache
Need more? Email Us
Lenovo
Heatsink - 5462/8871 (x3650 M5) - Below 95W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess