EN
  • EN
  • DE

LENOVO 00D8198 - SLES for SAP Applications 2 Socket 24x7 SUSE

Part No LENOVO 00D8198 - SLES for SAP Applications 2 Socket 24x7 SUSE
Manufacturer Lenovo
Catalog Software
Description Lenovo 00D8198
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Software
Win Source Part Number 1432767-LENOVO 00D8198 - SLES for SAP Applications 2 Socket 24x7 SUSE
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00D8198 - SLES for SAP Applications 2 Socket 24x7 SUSE CAD Model

Description

The LENOVO 00D8198 is a premium offering that combines the robustness of SUSE Linux Enterprise Server (SLES) for SAP Applications with the assurance of 24x7 support for systems utilizing up to two sockets. This subscription is designed for businesses that operate around the clock and cannot afford any downtime, particularly for their SAP environments. Subscribers to this service benefit from around-the-clock technical assistance, ensuring any issues are promptly and efficiently resolved, minimizing operational disruptions. This package also includes regular updates and security patches, maintaining system integrity and performance at all times. With a focus on high availability, performance, and security, the 24x7 support service ensures that enterprises receive the instant support they need, whenever they need it, making it an ideal choice for organizations looking for a highly reliable and supported SAP application platform.

You May Also Be Interested in

Lenovo
MS Sys Ctr Virtual Machine Mgr 2008 R2 Workgroup
Need more? Email Us
Lenovo
SUSE LINUX ENT SERVER
Need more? Email Us
Dell
DELL Windows Server 2022 Standard. Software type: Original Equipment Manufacturer (OEM), License quantity: 1 license(s)
Need more? Email Us
Lenovo
VMware vSphere 5 Ent Plus for 1 processor Lic and
Need more? Email Us
Lenovo
Lenovo 7S05007XWW. Software type: License
Need more? Email Us
Lenovo
VMware vSphere 4.0 to Enterp Plus Upgr.
Need more? Email Us
Lenovo
Altiris Deployment Solution for Servers
Need more? Email Us
Lenovo
VMware vSph5 Ess Plus Bundle for 3 hosts Lic and
Need more? Email Us
Lenovo
SLES X86 8 Socket Subs Only 3Yr
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess