EN
  • EN
  • DE

LENOVO 00FM507 - Air Inlet Duct for 487 mm RackSwitch

Part No LENOVO 00FM507 - Air Inlet Duct for 487 mm RackSwitch
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description Air Inlet Duct for 487 mm RackSwitch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424510-LENOVO 00FM507 - Air Inlet Duct for 487 mm RackSwitch
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00FM507 - Air Inlet Duct for 487 mm RackSwitch CAD Model

Description

The LENOVO 00FM507 Air Inlet Duct is specifically designed to enhance the cooling efficiency of 487 mm RackSwitch devices. It serves as a direct channel, guiding cool air from the front of the rack to the air inlets of the RackSwitch, ensuring that the network hardware operates within the recommended temperature range. This accessory is crucial for maintaining optimal performance and reliability of the networking equipment, especially in densely populated racks where heat accumulation can be a significant issue. The air inlet duct is easy to install and fits perfectly with the specified RackSwitch models, making it an essential component for any data center looking to optimize airflow and cooling capabilities.

You May Also Be Interested in

Dell
DS-6510B License
Need more? Email Us
Dell
CADDY 3.5 SC280 SCV2080 COMPELLENT
Need more? Email Us
Dell
CADDY 3.5 14th 15th Dell
Need more? Email Us
Dell
CADDY OPTIPLEX 3.5
Need more? Email Us
Dell
CADDY COMPELLENT 3.5 XYRATEX /old Compellent model
Need more? Email Us
Dell
CADDY PW-SERIES 3.5
Need more? Email Us
Dell
FRONTBEZEL R610
Need more? Email Us
Dell
CADDY 3.5 PE2900 PE2950 WITHOUT INTERPOSER
Need more? Email Us
Dell
FRONTBEZEL DELL/EMC R640
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess