EN
  • EN
  • DE

LENOVO 00KA607 - System x Enterprise 1U Cable Management Arm (CMA)

Part No LENOVO 00KA607 - System x Enterprise 1U Cable Management Arm (CMA)
Manufacturer Lenovo
Catalog Rack Options
Description System x Enterprise 1U Cable Management Arm (CMA)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1432335-LENOVO 00KA607 - System x Enterprise 1U Cable Management Arm (CMA)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00KA607 - System x Enterprise 1U Cable Management Arm (CMA) CAD Model

Description

Echoing the design and purpose of the LENOVO 00KA595, the LENOVO 00KA607 is another expertly crafted Cable Management Arm (CMA) for System x Enterprise 1U server racks. This iteration of the CMA focuses on optimizing cable organization and securing connections vital to server operations, including power supply, networking, and various peripherals. By ensuring a clean and orderly arrangement, the 00KA607 dramatically reduces the risk of cable damage and port strain, extending the longevity of server components. Its articulated design permits full mobility, allowing servers to be serviced or upgraded without necessitating cable disconnection, thereby enhancing operational efficiency and minimizing downtime. The arm's robust build not only supports cable weight but also promotes improved airflow and cooling within the rack by preventing cable obstruction. Implementing the LENOVO 00KA607 CMA in 1U server setups underscores a commitment to maintaining a high-performance, organized, and safely managed server environment.

You May Also Be Interested in

IBM
IBM LTO FIBRE DRIVE MTG KIT - L52/D52
Need more? Email Us
IBM
5U RACK MOUNT OPTION
Need more? Email Us
IBM
PWR DIST. UNIT-3 PHASE IEC-309
Need more? Email Us
IBM
DS4700 / DS5020 rail set
Need more? Email Us
IBM
IBM v7000 Gen2+ CTR rail kit
Need more? Email Us
IBM
IBM V5030E SFF CTR rails
Need more? Email Us
IBM
IBM LTO FIBRE DRIVE MTG KIT
Need more? Email Us
IBM
Rail-Kit for 1U Multi-Media Enclosure
Need more? Email Us
IBM
DS3000 rail set
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess