EN
  • EN
  • DE

LENOVO 00MX915 - System x 750W High Efficiency Platinum AC Power Supply

Part No LENOVO 00MX915 - System x 750W High Efficiency Platinum AC Power Supply
Manufacturer Lenovo
Catalog Uncategorized
Description System x 750W High Efficiency Platinum AC Power
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431492-LENOVO 00MX915 - System x 750W High Efficiency Platinum AC Power Supply
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00MX915 - System x 750W High Efficiency Platinum AC Power Supply CAD Model

Description

The LENOVO 00MX915 is a 750W high-efficiency Platinum AC power supply unit designed for Lenovo's System x server series. This power supply unit (PSU) is engineered to provide reliable power delivery while maximizing energy efficiency, making it an ideal choice for environments conscious of both operational costs and ecological impact. With its 80 PLUS Platinum certification, it ensures up to 94% efficiency, reducing energy wastage and heat output. The PSU supports a wide range of input voltages, making it versatile for global deployment. Its compact design allows for easy integration into server chassis, ensuring a smooth upgrade or replacement process. Features include built-in protection circuits to safeguard against over-voltage, under-voltage, over-current, and short-circuits, ensuring the longevity of both the power supply and connected hardware. This PSU is designed for organizations that require dependable power solutions for their critical IT infrastructure.

You May Also Be Interested in

Dell
PDU UNIT x4
Need more? Email Us
TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us
Dell
PowerEdge KVM 1081AD 8 Port Server Console Switch
Need more? Email Us
TE Connectivity
GENERAL PURPOSE RELAYS V23092-A1
Need more? Email Us
TE Connectivity
DIP SW/SIP SW SPST 2POS FLUSH SM
Need more? Email Us
TE Connectivity
IM01NS=IM RELAY 140 MW 3 V
Need more? Email Us
HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess