EN
  • EN
  • DE

LENOVO 00MX923 - 900W Power Supply

Part No LENOVO 00MX923 - 900W Power Supply
Manufacturer Lenovo
Catalog Uncategorized
Description 900W Power Supply
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430732-LENOVO 00MX923 - 900W Power Supply
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00MX923 - 900W Power Supply CAD Model

Description

The LENOVO 00MX923 is a 900W Power Supply unit designed to offer a high-efficiency power solution for Lenovo servers. This PSU is built to cater to enterprise-grade servers that necessitate a high power output for their operations. It emphasizes operational efficiency, reliability, and robust power delivery. The power supply is 80 PLUS Gold certified, ensuring an efficiency rate of up to 92%, which plays a significant role in reducing electricity usage and heat dissipation. This contributes to lower operational costs and a smaller carbon footprint, making it an eco-friendly choice for modern data centers. The PSU offers comprehensive protection mechanisms, including safeguards against over-voltage, under-voltage, over-current, and short-circuit incidents, thus ensuring the stability and longevity of the server’s components. Its compatibility with a broad spectrum of Lenovo servers makes it a flexible and versatile solution for businesses looking to enhance their server infrastructure's power reliability.

You May Also Be Interested in

TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us
12
TE Connectivity
ACCESSORY (TERMINAL BLOCK)
Need more? Email Us
TE Connectivity
GENERAL PURPOSE RELAYS V23092-A1
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
TE Connectivity
DIP SW/SIP SW SPST 2POS FLUSH SM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess