EN
  • EN
  • DE

LENOVO 00WF664 - Lenovo ThinkSystem - 3.5"/LFF Filler

Part No LENOVO 00WF664 - Lenovo ThinkSystem - 3.5"/LFF Filler
Manufacturer Lenovo
Catalog Spare Parts
Description Lenovo ThinkSystem - 3.5"/LFF Filler
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1433084-LENOVO 00WF664 - Lenovo ThinkSystem - 3.5"/LFF Filler
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00WF664 - Lenovo ThinkSystem - 3.5"/LFF Filler CAD Model

Description

The LENOVO 00WF664 is designed for compatibility with Lenovo ThinkSystem servers that accommodate 3.5-inch Large Form Factor (LFF) drive bays. This filler plays a crucial role in the maintenance of optimal server performance through proper airflow management. By occupying unused drive bays, it ensures that cooling air is effectively channeled to operational components, facilitating efficient heat dissipation and preventing the potential for thermal stress on critical server components. The 00WF664 filler not only contributes to the thermal efficiency of the server but also helps maintain a neat and orderly server environment, minimizing the ingress of dust and debris that can affect server operation and longevity. Suitable for use in various enterprise settings, this filler is an essential accessory for businesses that rely on Lenovo ThinkSystem servers for their operational needs.

You May Also Be Interested in

HP
Simplivity Omnicube Server Accelerator
Need more? Email Us
HP
HP Interconnect Blank for C7000 Blade Enclosure
Need more? Email Us
HP
HP 8SFF Drive Cage with PWR for DL380/ML350 G9
Need more? Email Us
HP
HP 3820c Controller Board for Synergy G9
Need more? Email Us
HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us
HP
NetApp LFF HDD Blank
Need more? Email Us
HP
Low Profile Bracket for 593722-B21
Need more? Email Us
HP
HP Secondary CPU/Memory Upgrade Kit for DL585 G7
Need more? Email Us
HP
HP x8/x16/x8 Secondary Riser Kit for DL38x G10+
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess