EN
  • EN
  • DE

LENOVO 00Y8686 - Intel Xeon 10C Processor Model E5-2648Lv2 70W 2.0G

Part No LENOVO 00Y8686 - Intel Xeon 10C Processor Model E5-2648Lv2 70W 2.0G
Manufacturer Lenovo
Catalog CPU
Description IBM Intel Xeon E5-2648L v2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1425904-LENOVO 00Y8686 - Intel Xeon 10C Processor Model E5-2648Lv2 70W 2.0G
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00Y8686 - Intel Xeon 10C Processor Model E5-2648Lv2 70W 2.0G CAD Model

Description

The LENOVO 00Y8686 features the Intel Xeon 10C Processor Model E5-2648Lv2, a high-efficiency, low-power processor designed for optimal performance in server environments. With a thermal design power (TDP) of only 70W, this processor is engineered for energy efficiency, making it an ideal choice for environmentally conscious businesses seeking to minimize their power consumption without sacrificing performance. Operating at 2.0 GHz, this CPU comes with 10 cores, providing significant multitasking capabilities and improving overall system responsiveness and performance under load. The Intel Xeon E5-2648Lv2 supports advanced Intel technologies, such as Intel Virtualization Technology (VT-x), Intel Turbo Boost Technology, and Intel Hyper-Threading Technology, thereby offering enhanced virtualization capabilities, dynamically adjusted processing power based on workload demands, and improved parallel processing performance. This makes the processor an excellent choice for virtualized data centers, cloud computing environments, and applications requiring high levels of data processing and computational speed. Additionally, support for Intel's Trusted Execution Technology ensures secure system operations by creating a foundation of trust directly in the hardware, promoting a safer computing environment. The LENOVO 00Y8686 processor is built to deliver robust performance and reliability for enterprise-level deployments, providing businesses the power they need to handle complex, resource-intensive tasks with ease.

You May Also Be Interested in

Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess