EN
  • EN
  • DE

LENOVO 00YK038 - ThinkSystem 3.5in 1TB 7.2K SATA 6Gb Hot Swap 512n HDD

Part No LENOVO 00YK038 - ThinkSystem 3.5in 1TB 7.2K SATA 6Gb Hot Swap 512n HDD
Manufacturer Lenovo
Catalog Uncategorized
Description ThinkSystem 3.5in 1TB 7.2K SATA 6Gb Hot Swap
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431019-LENOVO 00YK038 - ThinkSystem 3.5in 1TB 7.2K SATA 6Gb Hot Swap 512n HDD
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00YK038 - ThinkSystem 3.5in 1TB 7.2K SATA 6Gb Hot Swap 512n HDD CAD Model

Description

The LENOVO 00YK038 features the ThinkSystem 3.5-inch 1TB 7.2K SATA 6Gb hot-swap 512n HDD, offering a reliable and high-capacity storage solution for server systems. This hard drive is designed to meet the demands of data centers requiring durable, large-capacity drives for extensive data storage needs. The 7,200 RPM speed ensures efficient data retrieval and storage, making it an ideal component for applications requiring fast access to large volumes of data. The SATA 6Gb/s interface provides high data transfer rates, enhancing the overall system performance. Additionally, its hot-swap capability allows for easy replacement or upgrades without shutting down the system, minimizing downtime and maintaining business continuity. The inclusion of the 512n format optimizes compatibility with legacy applications and operating systems. This hard drive is perfect for businesses seeking to expand their storage capacity with a reliable, high-performance solution.

You May Also Be Interested in

12
TE Connectivity
ACCESSORY (TERMINAL BLOCK)
Need more? Email Us
HP
HP System Board for DL20 G10
Need more? Email Us
HP
HP DL350/DL370/DL380 VRM
Need more? Email Us
Dell
PowerEdge KVM 1081AD 8 Port Server Console Switch
Need more? Email Us
TE Connectivity
RT78602 RELAY SOCKET PCB 5MM
Need more? Email Us
TE Connectivity
FSM2JSMAAS=6MM TACT SWITCH SMT
Need more? Email Us
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
Dell
PDU UNIT x4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess