EN
  • EN
  • DE

LENOVO 00YK039 - ThinkSystem 3.5in 2TB 7.2K SATA 6Gb Hot Swap

Part No LENOVO 00YK039 - ThinkSystem 3.5in 2TB 7.2K SATA 6Gb Hot Swap
Manufacturer Lenovo
Catalog Uncategorized
Description ThinkSystem 3.5in 2TB 7.2K SATA 6Gb Hot Swap
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431487-LENOVO 00YK039 - ThinkSystem 3.5in 2TB 7.2K SATA 6Gb Hot Swap
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00YK039 - ThinkSystem 3.5in 2TB 7.2K SATA 6Gb Hot Swap CAD Model

Description

The LENOVO 00YK039 is a high-capacity, hot-swap hard drive designed for use with Lenovo's ThinkSystem servers. This 3.5-inch drive offers 2TB of storage, making it an excellent choice for businesses requiring substantial data storage capabilities. Operating at a spindle speed of 7,200 RPM, it ensures quick access to data, enhancing overall system performance. The drive utilizes a SATA 6Gb/s interface, which provides fast data transfer rates and is compatible with a wide range of Lenovo ThinkSystem models. Its hot-swap capability allows for easy installation and removal without the need to shut down the server, facilitating uninterrupted system operation and maintenance. The LENOVO 00YK039 is built for reliability and durability, making it suitable for demanding data center environments. Whether used for archiving, data backup, or as part of a high-capacity storage solution, this hard drive delivers the performance and reliability expected of Lenovo's ThinkSystem range.

You May Also Be Interested in

TE Connectivity
732-0729-16
Lowest to $151.8881
HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us
EMC
Skabelon vare til oprettelse af EMC med lot.
Need more? Email Us
HP
HP DL350/DL370/DL380 VRM
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
TE Connectivity
GENERAL PURPOSE RELAYS V23092-A1
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
HP
HP System Board for DL20 G10
Need more? Email Us
TE Connectivity
MQS STIFTE MAGAZ
Lowest to $0.0859

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess