EN
  • EN
  • DE

LENOVO 00YK323 - ThinkSystem 2.5in PM1633a 3.84TB Capacity SAS 12Gb Hot Swap SSD

Part No LENOVO 00YK323 - ThinkSystem 2.5in PM1633a 3.84TB Capacity SAS 12Gb Hot Swap SSD
Manufacturer Lenovo
Catalog Uncategorized
Description ThinkSystem 2.5in PM1633a 3.84TB Capacity SAS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431365-LENOVO 00YK323 - ThinkSystem 2.5in PM1633a 3.84TB Capacity SAS 12Gb Hot Swap SSD
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00YK323 - ThinkSystem 2.5in PM1633a 3.84TB Capacity SAS 12Gb Hot Swap SSD CAD Model

Description

The LENOVO 00YK323 ThinkSystem 2.5in PM1633a 3.84TB Capacity SAS 12Gb Hot Swap SSD is a high-capacity, high-performance solid-state drive designed for use in ThinkSystem servers. This 2.5-inch SSD, enabled by SAS 12Gb/s interface, offers significant enhancements in speed and reliability over traditional hard drives. The 3.84TB capacity provides ample space for data-intensive applications, making it an ideal solution for enterprises requiring large storage with fast access times. The hot-swap capability allows for easy maintenance and upgrades without system shutdowns, minimizing downtime. Built for durability and to support continuous operation, this SSD meets the demanding needs of business-critical environments with improved data throughput and reduced power consumption.

You May Also Be Interested in

TE Connectivity
FSM2JSMAAS=6MM TACT SWITCH SMT
Need more? Email Us
TE Connectivity
GENERAL PURPOSE RELAYS V23092-A1
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
Dell
PowerEdge KVM 1081AD 8 Port Server Console Switch
Need more? Email Us
TE Connectivity
HDR, 6P, BLK, RA, AU/NI/CU
Lowest to $70.9091
HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
TE Connectivity
RT78602 RELAY SOCKET PCB 5MM
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess