EN
  • EN
  • DE

LENOVO 01CX778 - Lenovo Storage 3.5in 10TB 7.2K NL-SAS HDD (14pack)

Part No LENOVO 01CX778 - Lenovo Storage 3.5in 10TB 7.2K NL-SAS HDD (14pack)
Manufacturer Lenovo
Catalog Hard Drives
Description Lenovo 01CX778. HDD size: 3.5", HDD capacity: 10000 GB, HDD speed: 7200 RPM- High quality - Long life - Easy installation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1429360-LENOVO 01CX778 - Lenovo Storage 3.5in 10TB 7.2K NL-SAS HDD (14pack)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01CX778 - Lenovo Storage 3.5in 10TB 7.2K NL-SAS HDD (14pack) CAD Model

Description

The LENOVO 01CX778 is a bulk pack of fourteen 3.5-inch 10TB 7.2K Nearline SAS (NL-SAS) Hard Disk Drives (HDDs), designed to provide large-scale, cost-effective storage solutions for enterprises. These drives offer a substantial storage capacity of 10TB each, enabling massive data storage possibilities for businesses managing large volumes of data. Operating at a spindle speed of 7200 RPM, these HDDs ensure a respectable balance between storage capacity, performance, and cost. The use of Nearline SAS technology combines the reliability and performance characteristics of traditional enterprise-class SAS drives with the affordability and larger capacities typically found in slower SATA drives. This package is ideal for data centers, backup and archival purposes, and any environment where large amounts of data need to be stored efficiently and securely. With these HDDs, enterprises can enhance their storage capabilities while maintaining fidelity to cost and performance requirements.

You May Also Be Interested in

CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess