EN
  • EN
  • DE

LENOVO 01GT296 - ELEC_COMP E3-1220v6 3.0GHz (72W)

Part No LENOVO 01GT296 - ELEC_COMP E3-1220v6 3.0GHz (72W)
Manufacturer Lenovo
Catalog Uncategorized
Description ELEC_COMP E3-1220v6 3.0GHz (72W)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431388-LENOVO 01GT296 - ELEC_COMP E3-1220v6 3.0GHz (72W)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01GT296 - ELEC_COMP E3-1220v6 3.0GHz (72W) CAD Model

Description

The LENOVO 01GT296 is designed around the ELEC_COMP E3-1220v6 processor, offering a balanced blend of performance and energy efficiency for small to medium-sized business applications. Operating at 3.0GHz and with a thermal design power (TDP) of just 72W, this CPU efficiently processes tasks while minimizing energy consumption. Suitable for entry-level servers and workstations, the E3-1220v6 supports essential business applications, including file and print sharing, email, and web hosting. It's built on Intel's v6 architecture, allowing for improved performance and security features over earlier models. The LENOVO 01GT296 provides a cost-effective solution for businesses looking to upgrade or establish their IT infrastructure without sacrificing performance or energy efficiency.

You May Also Be Interested in

Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
TE Connectivity
FSM2JSMAAS=6MM TACT SWITCH SMT
Need more? Email Us
TE Connectivity
MQS STIFTE MAGAZ
Lowest to $0.0859
EMC
Skabelon vare til oprettelse af EMC med lot.
Need more? Email Us
TE Connectivity
732-0729-16
Lowest to $151.8881
EMC
DCX8518-0106, DCX CR16-8 16GB CORE BLADE
Need more? Email Us
EMC
DCX8518-0106, DCX, CR16-08, 16GB CORE
Need more? Email Us
Dell
PowerEdge KVM 1081AD 8 Port Server Console Switch
Need more? Email Us
Analog Devices Inc.
SENSOR AND DETECTOR INTERFACE
Lowest to $61.7745

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess